EN
  • EN
  • DE

MAX5122BEEE-T

Part No MAX5122BEEE-T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT LP 5V SER 16-QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 20μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 16-QSOP
Win Source Part Number 207450-MAX5122BEEE-T
Ultra Librarian 3D Model Ultra Librarian MAX5122BEEE-T CAD Model

Description

Product Overview: MAX5122BEEE-T from Maxim Integrated

The MAX5122BEEE-T is a precision, low-power, 12-bit voltage-output digital-to-analog converter (DAC) from Maxim Integrated. This high-performance component is designed to deliver high accuracy and stability for demanding applications. With its integrated output amplifier, reference, and feedback resistor, the MAX5122BEEE-T provides a full-scale output voltage range that is highly programmable.

Key Features

  • Resolution: 12-bit accuracy ensures fine granularity in analog signal generation, making it suitable for precision tasks.
  • Output Range: The DAC features a programmable output range, allowing designers to tailor it to specific application requirements.
  • Power Consumption: With low power operation, it is an excellent choice for battery-powered or power-sensitive applications.
  • Package: The MAX5122BEEE-T comes in a 16-pin QSOP package, which is ideal for space-constrained applications.
  • Temperature Range: It operates over the extended industrial temperature range, ensuring reliability in varying environmental conditions.

Applications

The versatility of the MAX5122BEEE-T makes it an excellent choice for a wide range of applications, including:

  • Automated test equipment
  • Data acquisition systems
  • Industrial process control
  • Precision instrumentation
  • Portable battery-operated devices

Performance and Quality

Maxim Integrated is known for its commitment to quality and performance, and the MAX5122BEEE-T is no exception. It delivers consistent performance and maintains its accuracy over time and temperature variations. The device also features a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place.

Conclusion

In conclusion, the MAX5122BEEE-T from Maxim Integrated is a robust, high-accuracy DAC that meets the needs of engineers requiring precise voltage control in their designs. Its low power consumption, programmable output range, and compact form factor make it a versatile choice for a multitude of applications across various industries.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess