EN
  • EN
  • DE

MAX4968BEXB+

Part No MAX4968BEXB+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 16 CHAN 64BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 40 Weeks
Manufacturer Maxim Integrated
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LFBGA
Case / Package 64-CTBGA (7x7)
Family Name MAX4968
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925450-MAX4968BEXB+
Ultra Librarian 3D Model Ultra Librarian MAX4968BEXB+ CAD Model

Description

The MAX4968BEXB+ is a state-of-the-art, high-performance analog switch from Maxim Integrated, designed to deliver precision and reliability for a wide range of applications. This component is part of Maxim's commitment to providing innovative solutions that meet the needs of modern electronic systems.

Key Features

  • High Bandwidth: The MAX4968BEXB+ offers a wide bandwidth, making it ideal for signal routing in high-speed data applications.
  • Low On-Resistance: With its low on-resistance, this analog switch ensures minimal signal attenuation and power loss, enhancing overall system efficiency.
  • Single +5V or Dual ±5V Supply: The device can operate on a single +5V supply or a dual ±5V supply, providing flexibility in various power environments.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, safeguarding the switch against damage from static electricity.
  • Compact Package: The MAX4968BEXB+ comes in a compact, surface-mount package, saving valuable board space in dense circuit designs.

Applications

The MAX4968BEXB+ is versatile and can be used in multiple applications, including but not limited to:

  • Data Acquisition Systems
  • Audio and Video Switching
  • Communication Systems
  • Medical Equipment
  • Test and Measurement Instruments

Performance Specifications

Boasting an impressive array of performance specifications, the MAX4968BEXB+ ensures optimal functionality in demanding scenarios:

  • On-Resistance (Max): 10Ω
  • On-Resistance Match Between Channels: 0.5Ω
  • On-Resistance Flatness: 0.5Ω
  • Total Harmonic Distortion (THD): 0.02%
  • Off-Isolation at 50MHz: -75dB
  • Crosstalk at 50MHz: -85dB

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX4968BEXB+ is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity, even in the most challenging conditions.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess