The MAX491ESD-T is a low-power device from Maxim Integrated, designed to facilitate communication in electronic systems. This transceiver is part of the MAX491 series and is particularly well-suited for half-duplex communication, which is essential in various applications such as industrial control systems, networking, and data communication devices.
Key Features
- Interface Type: RS-485/RS-422, ensuring compatibility with industry-standard communication protocols.
- Data Rate: Up to 2.5Mbps, providing high-speed data transmission for efficient operation.
- Supply Voltage Range: 4.75V to 5.25V, allowing for flexibility in various power supply environments.
- Operating Temperature Range: -40°C to +85°C, ensuring reliable performance under extreme conditions.
- ESD Protection: ±15kV Human Body Model (HBM), offering robust protection against electrostatic discharge.
- Package: SOIC-14, a small-outline integrated circuit that saves space on printed circuit boards.
Applications
The MAX491ESD-T is versatile and can be used in a variety of applications, including but not limited to:
- Industrial Networks
- Building Automation
- Telecommunications Equipment
- Packet Switched Networks
Reliability and Quality
Maxim Integrated is known for its commitment to quality and reliability, and the MAX491ESD-T is no exception. With built-in thermal shutdown and short-circuit protection, this transceiver ensures safe operation and long service life. Additionally, its fail-safe receiver guarantees a logic-high output if the input is open or shorted, which is critical for maintaining data integrity.
Ordering Information
The MAX491ESD-T is available in tape and reel packaging, making it suitable for automated assembly processes. When ordering, ensure to use the complete part number, including the "-T" suffix to specify the tape and reel option.