EN
  • EN
  • DE

MAX4783ETE

Part No MAX4783ETE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPDT-NO/NCX3 1OHM 16TQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Switch Circuit SPDT - NO/NC
Number of Circuits 3
On-State Resistance (Max) 1Ohm
Channel-to-Channel Matching (ΔRon) 300mOhm
Voltage - Supply, Single (V+) 1.6V ~ 3.6V
Switch Time (Ton, Toff) (Max) 25ns, 15ns
Charge Injection -110pC
Channel Capacitance (CS(off), CD(off)) 38pF, 75pF
Current - Leakage (IS(off)) (Max) 2nA
Crosstalk -65dB @ 10MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN-EP (3x3)
Standard Package 139 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829830-MAX4783ETE
Ultra Librarian 3D Model Ultra Librarian MAX4783ETE CAD Model

Description

The MAX4783ETE from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch. This device is designed to provide precision switching capabilities for a variety of applications, including signal routing, data acquisition systems, and communication devices. With its advanced silicon technology, the MAX4783ETE offers a compact and efficient solution for designers looking to maximize performance while minimizing power consumption and board space.

Key Features:

  • Low Voltage Operation: The switch operates at a single +1.8V to +5.5V supply, making it suitable for battery-powered and portable devices.
  • Low On-Resistance: It features low on-resistance (RON) of 0.5Ω (typical) at +5V, which reduces signal distortion and power loss.
  • High Current Handling: The MAX4783ETE can handle up to 300mA of continuous current, making it capable of driving heavy loads.
  • Fast Switching Speed: Fast switching times (tON and tOFF) of less than 10ns ensure minimal signal delay.
  • ESD Protection: It includes integrated electrostatic discharge (ESD) protection diodes that safeguard the device against static electricity, exceeding 15kV Human Body Model.
  • Low Power Consumption: The device boasts ultra-low power consumption, which extends battery life in portable applications.
  • High Off-Isolation: Excellent off-isolation performance minimizes crosstalk between channels when the switch is in the off position.

Applications:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Devices
  • Portable and Battery-Powered Equipment
  • Medical Equipment
  • Test and Measurement Instruments

The MAX4783ETE comes in a space-saving 16-pin TQFN package with an exposed pad for enhanced thermal performance. Its specifications and robust design make it an ideal choice for applications requiring high precision analog signal management with minimal impact on signal integrity.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6089 $64.3560
90+ $1.3202 $118.8180
140+ $1.2797 $179.1580
190+ $1.2382 $235.2580
245+ $1.1966 $293.1670
325+ $1.0730 $348.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,884 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess