EN
  • EN
  • DE

MAX4739EBE-T

Part No MAX4739EBE-T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16UCSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 4.5 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 80ns, 40ns
-3db Bandwidth 300MHz
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 9pF
Max Leakage Current (IS off) 500pA
Crosstalk -110dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-UCSP (2x2)
Win Source Part Number 073635-MAX4739EBE-T
Ultra Librarian 3D Model Ultra Librarian MAX4739EBE-T CAD Model

Description

Maxim Integrated MAX4739EBE-T Analog Multiplexer

The MAX4739EBE-T is a robust, high-performance analog multiplexer from Maxim Integrated, designed to facilitate the routing of analog signals in a wide array of applications. This versatile component is perfect for designers looking to incorporate a reliable switching solution into their electronic systems.

Encased in a compact QSOP-16 package, the MAX4739EBE-T offers a single 8-to-1 multiplexer/demultiplexer function, making it an excellent choice for space-constrained applications. The device operates over the extended -40°C to +85°C temperature range, ensuring consistent performance across a variety of challenging environmental conditions.

With a signal range that extends from the negative supply voltage to the positive supply voltage, the MAX4739EBE-T is characterized by its low on-resistance and low crosstalk between channels. This makes it highly suitable for precision analog signal handling. Additionally, the device boasts low power consumption, which is critical for battery-powered and energy-efficient designs.

The MAX4739EBE-T is designed with a break-before-make switching action, which prevents momentary shorting when switching between channels. This feature is particularly important in preventing signal degradation and ensuring the integrity of the data being passed through the multiplexer.

Integration with digital systems is made easy thanks to its digital logic inputs that are compatible with TTL and CMOS levels. This allows for straightforward interfacing with microcontrollers and other logic controllers, providing flexibility and ease of use in system design.

Whether used in data acquisition systems, communication devices, test equipment, or audio/video signal routing, the MAX4739EBE-T from Maxim Integrated stands out as a reliable and efficient solution for analog signal multiplexing. Its combination of high performance, low power, and compact form factor makes it an ideal choice for engineers and designers looking to enhance their electronic designs.

For detailed specifications and application notes, users are encouraged to consult the datasheet and technical documentation provided by Maxim Integrated.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess