EN
  • EN
  • DE

MAX4734EUB

Part No MAX4734EUB
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SP4T-NO/NC 800MOHM 10UMAX / 1 Circuit IC Switch 4:1 800mOhm 10-uMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Switch Circuit SP4T - NO/NC
Number of Circuits 1
On-State Resistance (Max) 800mOhm
Channel-to-Channel Matching (ΔRon) 100mOhm
Voltage - Supply, Single (V+) 1.6V ~ 3.6V
Switch Time (Ton, Toff) (Max) 25ns, 20ns
-3db Bandwidth 90MHz
Charge Injection 60pC
Channel Capacitance (CS(off), CD(off)) 33pF, 117pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -56dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX
Base Product Number MAX4734
Standard Package 39 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631258-MAX4734EUB
Ultra Librarian 3D Model Ultra Librarian MAX4734EUB CAD Model

Description

Maxim Integrated MAX4734EUB Low-Voltage, Quad SPDT Analog Switch

The Maxim Integrated MAX4734EUB is a high-performance, quad single-pole/double-throw (SPDT) analog switch designed for precision applications requiring low-voltage operation and minimal power consumption. This compact and efficient device is ideal for a wide range of applications, including signal routing, data acquisition systems, and battery-powered devices.

The MAX4734EUB operates from a single +1.8V to +5.5V supply, making it suitable for portable electronics where power efficiency is crucial. Its low on-resistance (0.6Ω typical at +5V) ensures minimal signal distortion and allows for the passing of high-quality analog signals with reduced insertion loss. Moreover, the device features a -3dB bandwidth of over 200MHz, which is conducive to high-speed signal switching.

This analog switch also boasts a high current handling capability, with continuous current up to 300mA per switch. Such a feature makes it versatile for interfacing with a variety of peripherals and loads. The MAX4734EUB's low power consumption extends battery life in portable applications, with a quiescent current of just 0.01µA (max) when powered down.

For design flexibility, the MAX4734EUB comes in a compact 10-pin µMAX package, which is highly space-efficient, making it an excellent choice for space-constrained applications. The device also features break-before-make switching, which prevents signal crossover during state changes, thereby preserving signal integrity.

Additional features include fast switching times (t_ON = 30ns and t_OFF = 20ns at +5V), which enable rapid signal changes without significant latency. The MAX4734EUB also includes ESD protection (>2kV Human Body Model), ensuring robustness and reliability in harsh electrical environments.

In summary, the Maxim Integrated MAX4734EUB analog switch offers a blend of low-voltage operation, high-speed performance, and energy efficiency, making it a preferred choice for designers looking to optimize their applications in terms of space, power, and signal integrity.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7905 $52.1145
22+ $4.7512 $104.5264
33+ $4.6028 $151.8924
45+ $4.4543 $200.4435
59+ $4.3058 $254.0422
78+ $3.8604 $301.1112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 755 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess