EN
  • EN
  • DE

MAX4709ESE+

Part No MAX4709ESE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 20 Weeks
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MAX4709
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881928-MAX4709ESE+
Ultra Librarian 3D Model Ultra Librarian MAX4709ESE+ CAD Model

Description

Product Overview: Maxim Integrated MAX4709ESE+

The Maxim Integrated MAX4709ESE+ is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that is designed to deliver exceptional signal integrity with minimal power consumption. This precision analog switch operates from a single +1.8V to +5.5V supply, making it an ideal component for portable and battery-powered applications where power efficiency is crucial.

Key Features

  • Low Voltage Operation: The MAX4709ESE+ is capable of operating from a single +1.8V to +5.5V supply, accommodating a wide range of applications.
  • High Performance: With low on-resistance (RON) of just 0.5Ω (max) at +5V, this switch ensures minimal signal distortion and power loss.
  • Low Power Consumption: The device features a quiescent current of less than 1µA, contributing to extended battery life in portable devices.
  • Fast Switching: The MAX4709ESE+ boasts fast switching times of less than 250ns, ensuring quick response in critical applications.
  • High Accuracy: The precision of the switch is highlighted by its low charge injection of 10pC (max) and low crosstalk of -83dB at 1MHz, making it suitable for high-fidelity audio and video signal routing.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the device, with ±15kV Human Body Model (HBM) on the switch I/Os.

Applications

The MAX4709ESE+ is versatile and can be used in a wide array of applications such as:

  • Portable Instruments
  • Audio and Video Signal Routing
  • Low-Voltage Data-Acquisition Systems
  • Communication Systems
  • Battery-Operated Devices

Package and Quality

Maxim Integrated packages the MAX4709ESE+ in a space-saving 16-pin narrow SO package, which is suitable for compact designs without sacrificing performance. The device also meets stringent quality standards, ensuring reliability and performance consistency for the end user.

Overall, the Maxim Integrated MAX4709ESE+ analog switch stands out for its low-power operation, high precision, and robust protection features, making it an excellent choice for designers looking to optimize their high-performance, low-voltage switching applications.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2848 $66.4240
11+ $10.8997 $119.8967
17+ $10.5590 $179.5030
23+ $10.2183 $235.0209
30+ $9.8787 $296.3610
40+ $8.8565 $354.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess