EN
  • EN
  • DE

MAX4666CSE

Part No MAX4666CSE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MAX4666
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881917-MAX4666CSE
Ultra Librarian 3D Model Ultra Librarian MAX4666CSE CAD Model

Description

Maxim Integrated MAX4666CSE Analog Switch

The MAX4666CSE from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch designed for precision applications in both analog and digital domains. This device is particularly well-suited for portable and battery-powered electronics due to its low power consumption and wide operating voltage range.

With its single-supply voltage ranging from +1.8V to +5.5V, the MAX4666CSE ensures compatibility with a variety of low-voltage systems. This versatility makes it an ideal choice for designers who require a reliable switch that can operate efficiently across different power environments.

The MAX4666CSE boasts a low on-resistance (RON) of 100Ω (max) and guarantees RON matching between channels to within 5Ω (max). The low RON ensures minimal signal distortion, making it an excellent choice for audio, video, and other high-fidelity signal-switching applications. Additionally, the device features fast switching speeds (tON = 175ns max, tOFF = 145ns max), which is critical for applications that require high-speed operation.

One of the key advantages of the MAX4666CSE is its high off-isolation (-70dB at 1MHz) and crosstalk (-85dB at 1MHz), which minimizes signal interference between channels. This characteristic is particularly important when the switch is used in multiplexing applications or when switching between sensitive analog signals.

Maxim Integrated has designed the MAX4666CSE with ESD protection greater than 2000V per Method 3015.7, ensuring robustness and longevity of the device in harsh electrical environments. Furthermore, the switch's low leakage current (1nA max at +25°C) preserves the integrity of the signal path when the switch is in the off state.

The MAX4666CSE is available in a compact 16-pin narrow SO package, making it easy to integrate into space-constrained designs. It is commonly used in applications such as battery management, sample-and-hold circuits, communication systems, and audio/video signal routing.

Overall, the MAX4666CSE provides designers with a reliable and efficient solution for routing analog and digital signals in their electronic designs, while maintaining signal integrity and minimizing power consumption.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess