EN
  • EN
  • DE

MAX4660EUA+

Part No MAX4660EUA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 25 Ohm
Channel-to-Channel Matching (ΔRon) 400 mOhm
Single Supply Voltage (V+) 9 V to 40 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
-3db Bandwidth 225MHz
Charge Injection 1.5pC
Channel Capacitance(CS off, CD off) 6pF
Max Leakage Current (IS off) 1nA
Crosstalk -76dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-uMax-EP
Win Source Part Number 1068817-MAX4660EUA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4660EUA+ CAD Model

Description

Maxim Integrated MAX4660EUA+ Quad SPST Switch

The Maxim Integrated MAX4660EUA+ is a precision, quad, single-pole single-throw (SPST) analog switch that offers a perfect blend of low power and high performance, making it suitable for a diverse range of applications. This device is part of Maxim's commitment to providing innovative, high-quality solutions for signal routing requirements.

The MAX4660EUA+ operates from a single +1.8V to +16.5V supply or from dual ±2V to ±8V supplies, providing the flexibility needed for various circuit configurations. With a low on-resistance of 100Ω (max) matched between channels to within 6Ω (max) and flat (0.8Ω max) over the specified signal range, this switch ensures minimal signal distortion and excellent linearity.

Featuring a maximum on-resistance matching between channels of 6Ω and a maximum on-resistance flatness of 0.8Ω, the MAX4660EUA+ provides consistent performance across all switches. This makes it ideal for multiplexing and signal routing applications where uniformity of signal handling is critical.

One of the key advantages of the MAX4660EUA+ is its ESD protection, which exceeds 2000V per Method 3015.7, offering robustness for applications in harsh electrical environments. Additionally, the device's TTL/CMOS-logic compatible control inputs make it easy to interface with a wide variety of digital controllers.

Designed in a compact µMAX-16 package, the MAX4660EUA+ saves precious board space while delivering reliable performance. This makes it an excellent choice for space-constrained applications such as portable devices, communication systems, data acquisition systems, and test equipment.

With its combination of low power consumption, high switching speed, and precision signal routing capabilities, the Maxim Integrated MAX4660EUA+ is a versatile component that enhances the efficiency and functionality of electronic systems.

Key Features:

  • Low On-Resistance: 100Ω (max)
  • Low Crosstalk and Off-Isolation
  • Single +1.8V to +16.5V or Dual ±2V to ±8V Supply
  • ESD Protection >2000V
  • TTL/CMOS-Logic Compatible
  • Compact µMAX-16 Package

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9484 $65.6904
13+ $8.9834 $116.7842
20+ $8.7026 $174.0520
28+ $8.4220 $235.8160
36+ $8.1411 $293.0796
48+ $7.2989 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess