EN
  • EN
  • DE

MAX4619ESE

Part No MAX4619ESE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 3 X SPDT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MAX4619
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881897-MAX4619ESE
Ultra Librarian 3D Model Ultra Librarian MAX4619ESE CAD Model

Description

Maxim Integrated MAX4619ESE: High-Speed, Low-Voltage, 4/5-Channel Analog Multiplexers/Switches

The Maxim Integrated MAX4619ESE is a versatile and efficient solution for routing analog and digital signals in numerous electronic applications. This high-speed, low-voltage multiplexer/switch is part of Maxim's commitment to providing high-performance integrated circuits that cater to the demanding needs of the modern electronics industry. The MAX4619ESE offers an optimal combination of low on-resistance and low capacitance, making it suitable for precision analog signal switching.

Key Features

  • Multiple Channel Configurations: The MAX4619ESE offers 4/5-channel configuration options, giving designers the flexibility to choose the ideal setup for their specific requirements.
  • Low-Voltage Operation: Engineered to operate with a single +1.8V to +5.5V supply, this multiplexer is well-suited for portable and battery-powered devices where power efficiency is crucial.
  • High-Speed Switching: With a transition time of just 20ns, the MAX4619ESE ensures swift and reliable switching, making it an excellent choice for high-frequency signal routing.
  • Low On-Resistance: Featuring a low on-resistance of 4 ohms (max) matched between channels to within 0.5 ohms, this device ensures signal integrity and minimal attenuation.
  • ESD Protection: The MAX4619ESE is equipped with enhanced ESD protection, safeguarding the device against electrostatic discharges and improving system reliability.

Applications

The MAX4619ESE is designed to serve a wide array of applications, including but not limited to:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Test Equipment

Package and Quality

The MAX4619ESE is offered in a compact 16-pin narrow SO package, making it suitable for space-constrained applications. Maxim Integrated ensures that each device meets their high standards for quality and performance, providing reliable and consistent operation in various conditions.

For designers looking for a high-speed, low-voltage multiplexer/switch that combines efficiency with versatility, the Maxim Integrated MAX4619ESE stands out as a superior choice. Its robust feature set and flexibility make it a valuable component in any application requiring precise signal management.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess