EN
  • EN
  • DE

MAX4618CSE+

Part No MAX4618CSE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Single Supply Voltage (V+) 2 V to 5.5 V
Max Switch Time (Ton,Toff) 15ns, 10ns
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 5pF, 15pF
Max Leakage Current (IS off) 1nA
Crosstalk -96dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 142910-MAX4618CSE+
Ultra Librarian 3D Model Ultra Librarian MAX4618CSE+ CAD Model

Description

Product Overview: MAX4618CSE+ from Maxim Integrated

The MAX4618CSE+ is a high-performance, low-voltage CMOS analog multiplexer from Maxim Integrated, designed to deliver precision signal routing in a variety of applications. This device is part of the MAX4618 series and comes in a compact SOP-16 package, making it suitable for space-constrained environments.

Key Features

  • Low Voltage Operation: The MAX4618CSE+ operates from a single +1.8V to +5.5V power supply, making it ideal for battery-powered and portable devices.
  • Low On-Resistance: It features low on-resistance (100 ohms max) which is matched between channels to within 4 ohms and remains flat over the specified signal range (5 ohms max).
  • High-Speed Switching: Fast switching times (turn-on time of 150ns and turn-off time of 100ns) ensure minimal signal delay and high throughput.
  • ESD Protection: The device includes ESD protection circuitry, which guards the chip against electrostatic discharges, enhancing its durability and reliability.
  • Low Power Consumption: With its CMOS technology, it boasts a quiescent current of just 0.1μA, contributing to extended battery life in portable applications.

Applications

The MAX4618CSE+ is versatile and can be used in a wide range of applications, including:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Test Equipment

Technical Specifications

The device provides a robust set of specifications that ensure optimal performance:

  • Single 8-to-1 multiplexer/dual 4-to-1 multiplexer configuration
  • Pin-compatible with industry-standard 74HC4051/74HC4052
  • TTL/CMOS-logic compatible
  • Extended temperature range: -40°C to +85°C

The MAX4618CSE+ from Maxim Integrated is a testament to the company's commitment to providing high-quality, reliable solutions for analog signal switching. Its combination of low-voltage operation, high-speed switching, and low power consumption makes it a smart choice for designers looking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess