EN
  • EN
  • DE

MAX4583CUE+

Part No MAX4583CUE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH TRIPLE SPDT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 80 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Single Supply Voltage (V+) 2 V to 12 V
Dual Supply Voltage(V±) ±2 V to 6 V
Max Switch Time (Ton,Toff) 200ns, 100ns
Charge Injection 0.5pC
Channel Capacitance(CS off, CD off) 4pF, 6pF
Max Leakage Current (IS off) 1nA
Crosstalk -73dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1068655-MAX4583CUE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4583CUE+ CAD Model

Description

The MAX4583CUE+ from Maxim Integrated is a high-performance, low-voltage, CMOS analog multiplexer that offers precision signal routing for complex control systems. This device is part of the MAX4583 series, which is designed to operate with a single +2.7V to +12V power supply or dual ±2.7V to ±6V power supplies, making it versatile for a wide range of applications.

Key Features

  • Multiple Configuration Options: The MAX4583CUE+ comes in a Single Pole/Double Throw (SPDT) configuration, providing users with a reliable mechanism for switching between signal paths.
  • Low Power Consumption: With its CMOS technology, the device boasts low power consumption, which is ideal for battery-powered and portable applications.
  • High Accuracy: This multiplexer features low charge injection, low power dissipation, and an on-resistance of 100Ω, which is matched between channels to 4Ω (max) and flat (0.5Ω max) over the specified signal range. This ensures high accuracy and linearity in signal processing.
  • ESD Protection: The MAX4583CUE+ is equipped with enhanced Electrostatic Discharge (ESD) protection up to 2000V, providing robustness for industrial environments.
  • Compact Package: The device is available in a 16-pin TSSOP package, which is suitable for space-constrained applications.

Applications

The MAX4583CUE+ is designed for multiplexing digital or analog signals and is widely used in a variety of applications, including:

  • Audio/Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Test Equipment
  • Portable Instruments

Technical Specifications

Below are some of the technical specifications of the MAX4583CUE+:

  • Supply Voltage Range: +2.7V to +12V or ±2.7V to ±6V
  • On-Resistance: 100Ω (max)
  • On-Resistance Match Between Channels: 4Ω (max)
  • On-Resistance Flatness: 0.5Ω (max)
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 16-pin TSSOP

For designers looking for an efficient, reliable, and precise analog multiplexer, the MAX4583CUE+ from Maxim Integrated is an excellent choice that combines performance with compact form factor and ease of integration into various electronic systems.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess