EN
  • EN
  • DE

MAX4559ESE+

Part No MAX4559ESE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Dual 4:1 16-Pin SOIC N / IC MULTIPLEXER DUAL 4X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 160 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Operating Supply Voltage 2 V ~ 12 V
Dual Voltage Supply ±2 V ~ 6 V
Switch Time (Ton, Toff) (Maximum) 150ns, 120ns
Charge Injection 2.4pC
Channel Capacitance (CS(off), CD(off)) 2.5pF, 6pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -93dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 786278-MAX4559ESE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4559
Introduction Date April 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4559ESE+ CAD Model

Description

Maxim Integrated's MAX4559ESE+: A Versatile Analog Switch

The MAX4559ESE+ from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that is designed to deliver exceptional signal integrity and switching capabilities. It is a part of Maxim's precision switch family, offering a unique blend of speed, low power consumption, and ESD protection, making it suitable for a wide range of applications.

This analog switch operates from a single +1.8V to +5.5V supply, making it versatile for both portable and stationary applications. It features on-resistance (RON) matching between channels to within 0.5Ω and RON flatness of 0.5Ω over the specified signal range, which ensures minimal signal distortion and provides excellent linearity.

The MAX4559ESE+ boasts a low on-resistance of 4Ω max, which is consistent over the entire analog signal range and supply voltage. This low RON helps in reducing power loss and preserving signal integrity, which is crucial for precision applications. Furthermore, the switch's high off-isolation of -80dB at 1MHz minimizes crosstalk, thus maintaining signal clarity.

Fast switching speeds are another highlight of the MAX4559ESE+, with transition times of 20ns for turn-on and 10ns for turn-off. These characteristics make it an excellent choice for sample-and-hold circuits, communication systems, and anywhere fast and efficient signal routing is required.

The device also includes an added layer of protection with its built-in ESD protection system, which can withstand up to ±2000V human body model, safeguarding the device against static electricity and other transient voltage spikes typically encountered in industrial environments.

Available in a 16-pin narrow SO package, the MAX4559ESE+ is designed to save space on the PCB, while its extended temperature range from -40°C to +85°C ensures reliable performance in demanding conditions. Whether it's for data acquisition systems, battery-operated equipment, audio and video signal routing, or general-purpose switching, the MAX4559ESE+ is engineered to meet the stringent requirements of today's sophisticated electronic designs.

With Maxim Integrated's commitment to quality and reliability, the MAX4559ESE+ analog switch stands out as a robust and efficient solution for designers looking to enhance their system's performance with minimal signal degradation.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8713 $50.3269
32+ $3.1765 $101.6480
49+ $3.0772 $150.7828
68+ $2.9780 $202.5040
87+ $2.8787 $250.4469
117+ $2.5809 $301.9653
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess