EN
  • EN
  • DE

MAX4536EEE+

Part No MAX4536EEE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST 16-Pin QSOP / IC SWITCH QUAD SPST 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Operating Supply Voltage 2 V ~ 12 V
Dual Voltage Supply ±2 V ~ 6 V
Switch Time (Ton, Toff) (Maximum) 100ns, 50ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 2nA
Crosstalk -75dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 786251-MAX4536EEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4536
Introduction Date November 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4536EEE+ CAD Model

Description

Product Overview: MAX4536EEE+ from Maxim Integrated

The MAX4536EEE+ is a precision, dual 4-channel/dual 8-channel CMOS analog multiplexer from Maxim Integrated, designed to provide exceptional performance for signal routing in various applications. This versatile component is well-suited for use in communication systems, data acquisition, and test equipment, among other high-performance industrial environments.

Key Features

  • Low On-Resistance: The MAX4536EEE+ boasts a low on-resistance of 100Ω max, which ensures minimal signal attenuation and maintains the integrity of the analog signal being switched.
  • Single-Supply Operation: This device can operate from a single +5V to +30V supply, or from dual supplies of ±4.5V to ±20V, providing flexibility for various system designs.
  • Low Crosstalk and Off-Isolation: Crosstalk and off-isolation parameters are minimized, making the MAX4536EEE+ ideal for applications where signal purity is critical.
  • ESD Protection: It features enhanced electrostatic discharge (ESD) protection. Each switch can handle ESD strikes of ±2000V, based on the Human Body Model (HBM), which safeguards the device in harsh electrical environments.
  • Low Power Consumption: With its CMOS technology, the device ensures low power dissipation, which is essential for power-sensitive applications.
  • Break-Before-Make Switching: The MAX4536EEE+ incorporates break-before-make switching action that prevents momentary shorting when switching between channels.

Applications

The MAX4536EEE+ is suitable for a wide range of applications, including:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Avionics and Military Hardware
  • Automated Test Equipment (ATE)

Package and Quality

The MAX4536EEE+ is available in a 16-pin QSOP package, which provides a compact footprint for space-constrained applications. Maxim Integrated is committed to high-quality standards and the MAX4536EEE+ is no exception, ensuring reliable performance and durability for professional-grade electronic designs.

With its robust feature set and versatile application scope, the MAX4536EEE+ from Maxim Integrated stands as a top choice for designers looking for a high-quality analog multiplexer.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess