EN
  • EN
  • DE

MAX4525CUB(EUB)

Part No MAX4525CUB(EUB)
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer Maxim Integrated
Win Source Part Number 311671-MAX4525CUB(EUB)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4525CUB(EUB) CAD Model

Description

Introducing the MAX4525CUB(EUB) from Maxim Integrated

The MAX4525CUB(EUB) is a cutting-edge switch IC from Maxim Integrated, designed to deliver exceptional performance and reliability for a wide range of applications. This device is part of Maxim's family of precision, low-voltage, dual SPST (Single Pole Single Throw) analog switches that offer low on-resistance and low leakage currents, ensuring efficient operation in your circuits.

Key Features

  • Low Voltage Operation: The MAX4525 operates from a single +1.8V to +5.5V supply, making it ideal for portable and battery-powered devices.
  • High Precision: With low on-resistance (RON) that matches between channels and remains flat over the specified signal range, this switch ensures precision signal handling.
  • Low Power Consumption: The device features a quiescent current of less than 1µA, which minimizes power consumption and extends battery life in portable applications.
  • ESD Protection: It includes enhanced ESD protection, capable of withstanding ±2kV human body model discharges, providing robustness for handling and usage in real-world environments.
  • Compact Package: The MAX4525CUB(EUB) comes in a compact µMAX package, which is highly suitable for space-constrained applications.

Applications

The versatility of the MAX4525CUB(EUB) makes it a perfect fit for a variety of applications, including:

  • Sample and hold circuits
  • Audio and video switching
  • Battery-operated equipment
  • Communication systems
  • Portable instrumentation

Performance and Quality

Maxim Integrated is known for its commitment to quality and the MAX4525CUB(EUB) is no exception. It is designed to meet the stringent requirements of industrial and commercial products, ensuring both performance and durability. Whether you're designing for low-power devices or need a reliable switch for your analog signals, the MAX4525CUB(EUB) offers a solution that engineers can trust.

For detailed specifications, application notes, and additional resources, visit the Maxim Integrated official website or contact their support team for technical assistance.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess