EN
  • EN
  • DE

MAX4523ESE

Part No MAX4523ESE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Quad, Low-Voltage, SPST Analog Switches | IC SWITCH QUAD SPST 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO/NC
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm
Supply Voltage , Single (V+) 2V ~ 12V
Supply Voltage , Dual (V±) ±2V ~ 6V
Switch Time (Ton, Toff) (Maximum) 80ns, 30ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -90dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX4523
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213714-MAX4523ESE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4523ESE CAD Model

Description

Maxim Integrated MAX4523ESE Analog Switch

The Maxim Integrated MAX4523ESE is a precision, CMOS analog switch designed to provide high-performance switching solutions for a variety of applications. This device is a part of Maxim's extensive range of analog switches that are known for their reliability and efficiency. The MAX4523ESE offers low on-resistance, high off-isolation, and a single supply operation, making it an excellent choice for a multitude of analog signal routing applications.

The MAX4523ESE is a dual, SPST (Single Pole Single Throw) switch, which means it contains two independent switches that can each connect a single input to a single output. This configuration provides the flexibility to control two separate signal paths within a single package, saving space and reducing complexity in your design.

Key features of the MAX4523ESE include:

  • Low On-Resistance: The device offers a low on-resistance of typically 100 ohms, ensuring minimal signal attenuation and power loss when the switch is closed.
  • High Off-Isolation: With high off-isolation, the MAX4523ESE prevents unwanted signal leakage between channels when the switch is open, preserving signal integrity.
  • Single Supply Operation: Capable of operating from a single +5V to +30V supply, or from a dual ±4.5V to ±20V supply, this switch offers flexibility in various power environments.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-powered and portable applications.
  • TTL/CMOS Logic Compatible: The MAX4523ESE can be easily controlled by TTL or CMOS logic signals, allowing for straightforward integration with digital systems.
  • ESD Protection: It features enhanced Electrostatic Discharge (ESD) protection, safeguarding the device against the damaging effects of static electricity.

This analog switch is housed in a 16-pin SOIC (Small Outline Integrated Circuit) package, providing a compact solution for your design needs. The MAX4523ESE is ideal for applications such as audio and video signal routing, data acquisition systems, communication systems, and any other system requiring high-performance analog switching.

Maxim Integrated's commitment to quality ensures that the MAX4523ESE analog switch is a reliable component for your electronic designs, offering both performance and durability.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess