EN
  • EN
  • DE

MAX4511ESE+T

Part No MAX4511ESE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 160 Ohm
Single Supply Voltage (V+) 9 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 500ns, 400ns
Charge Injection 1.5pC
Channel Capacitance(CS off, CD off) 10pF, 5pF
Max Leakage Current (IS off) 500pA
Crosstalk -66dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 117240-MAX4511ESE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4511ESE+T CAD Model

Description

Product Overview: MAX4511ESE+T

The MAX4511ESE+T is a high-performance, low-voltage, CMOS analog switch from Maxim Integrated, designed to deliver precision and reliability for a wide range of applications. This analog switch is well-suited for tasks that require the routing of analog and digital signals in portable and space-constrained devices due to its compact design and efficient operation.

Key Features

  • Single-Supply Operation: The MAX4511ESE+T operates with a single supply voltage ranging from +2V to +12V, or dual supplies of ±2V to ±6V, making it versatile for various circuit designs.
  • Low On-Resistance: With a low on-resistance (RON) of 100Ω max, this switch ensures minimal signal distortion and power loss, enhancing overall system performance.
  • Low Power Consumption: The device features a low power consumption of only 0.5µW (max), which is ideal for battery-powered applications where power efficiency is critical.
  • High-Speed Operation: Fast switching speeds with tON of 150ns and tOFF of 100ns allow for rapid signal routing, suitable for high-frequency signal processing.
  • ESD Protection: The MAX4511ESE+T comes with electrostatic discharge (ESD) protection, ensuring robustness and longevity in harsh electrical environments.

Applications

The MAX4511ESE+T is ideal for a variety of applications, including:

  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Portable instruments
  • Sample and hold circuits
  • Test equipment

Package and Quality

The MAX4511ESE+T is offered in a 16-pin narrow SO package, ensuring a compact footprint for space-constrained applications. Maxim Integrated is committed to high-quality standards, and this product is no exception. It is designed to meet stringent industrial specifications, providing reliable performance in a variety of operating conditions.

With its combination of low on-resistance, high-speed operation, and low power consumption, the MAX4511ESE+T from Maxim Integrated stands out as an efficient solution for analog signal switching needs in modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3234 $58.5574
27+ $4.3682 $117.9414
41+ $4.2319 $173.5079
57+ $4.0956 $233.4492
73+ $3.9593 $289.0289
98+ $3.5493 $347.8314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,860 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess