EN
  • EN
  • DE

MAX4494LELA+TG65

Part No MAX4494LELA+TG65
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829817-MAX4494LELA+TG65
Ultra Librarian 3D Model Ultra Librarian MAX4494LELA+TG65 CAD Model

Description

Product Overview: MAX4494LELA+TG65

The MAX4494LELA+TG65 is a high-performance, precision operational amplifier (op-amp) from Maxim Integrated, a leader in analog and mixed-signal technologies. This particular model is designed to offer a blend of features that make it suitable for a wide range of applications, including sensor interfacing, active filters, and general-purpose analog circuits.

Key Features

  • Low Power Consumption: The MAX4494LELA+TG65 is optimized for low-power operations, making it ideal for battery-powered devices and energy-sensitive applications.
  • High Precision: With its precision specifications, this op-amp ensures accurate signal amplification and processing, which is critical for measurement and control systems.
  • Single-Supply Operation: It can operate from a single supply voltage, simplifying power supply design and reducing system complexity.
  • Wide Bandwidth: The device offers a wide bandwidth, enabling it to handle a broad range of frequencies with minimal distortion, which is essential for high-speed signal processing.
  • Low Offset Voltage: The low input offset voltage allows for more accurate signal representation and reduces the need for additional calibration in precision applications.

Applications

The versatility of the MAX4494LELA+TG65 makes it an excellent choice for various applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Devices
  • Audio Equipment
  • Industrial Control Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX4494LELA+TG65 is no exception. It is manufactured using high-quality materials and rigorous testing procedures to ensure reliability and performance in the field.

Environmental and Regulatory Compliance

The MAX4494LELA+TG65 complies with various environmental and regulatory standards, reflecting Maxim Integrated's dedication to sustainability and safety. This commitment ensures that the product is suitable for use in a wide range of markets and geographical regions.

In summary, the MAX4494LELA+TG65 from Maxim Integrated is a versatile, high-precision op-amp that meets the needs of modern electronic systems with its low power consumption, single-supply operation, and wide bandwidth capabilities. Whether for industrial, medical, or consumer applications, this op-amp stands out for its performance and reliability.

You May Also Be Interested in

Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3227 $58.0675
61+ $1.9058 $116.2538
94+ $1.8457 $173.4958
130+ $1.7868 $232.2840
168+ $1.7267 $290.0856
224+ $1.5477 $346.6848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess