EN
  • EN
  • DE

MAX4460ETT+T

Part No MAX4460ETT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 6TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Amplifier Type Instrumentation
Output Type Rail-to-Rail
Slew Rate 0.5V/μs
Gain Bandwidth Product 2.5MHz
Current - Input Bias 1pA
Voltage - Input Offset 100μV
Supply Current 800μA
Current - Output / Channel 150mA
Supply Voltage , Single/Dual (±) 2.85V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-TDFN-EP (3x3)
Family Part Number MAX4460
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 703864-MAX4460ETT+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4460ETT+T CAD Model

Description

Maxim Integrated MAX4460ETT+T Operational Amplifier

The MAX4460ETT+T from Maxim Integrated is a high-performance, low-power operational amplifier designed for a wide range of applications. This op-amp is known for its low input bias current, low noise, and high-speed operation, making it an excellent choice for sensor interfaces, active filters, and general-purpose analog circuits.

Key Features:

  • Low Offset Voltage: The MAX4460ETT+T boasts a low input offset voltage, which enhances accuracy in precision applications.
  • Low Noise: With its low noise characteristics, this op-amp is ideal for audio applications and other sensitive signal processing tasks.
  • High Bandwidth: The device offers a high gain-bandwidth product, facilitating its use in high-speed amplifiers and data acquisition systems.
  • Power Efficiency: The MAX4460ETT+T is designed for low-power consumption, making it suitable for battery-powered devices and portable equipment.
  • Single-Supply Operation: It can operate from a single supply voltage, simplifying the power supply design.
  • Small Package: The device comes in a small 6-pin TDFN package, which is ideal for space-constrained applications.

Applications:

The versatility of the MAX4460ETT+T allows it to be used in a variety of applications, including:

  • Portable Instrumentation
  • Medical Devices
  • Consumer Electronics
  • Active Filters
  • Audio Processing
  • Analog Signal Conditioning

Technical Specifications:

The technical specifications of the MAX4460ETT+T operational amplifier include:

  • Supply Voltage Range: 2.4V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Input Offset Voltage: Typically 150 µV
  • Input Bias Current: Typically 1 pA
  • Gain Bandwidth Product: 10 MHz

With its combination of low-power operation, high precision, and compact form factor, the MAX4460ETT+T from Maxim Integrated stands out as a robust solution for designers looking to optimize their analog circuitry in both performance and size.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0169 $60.3380
47+ $2.4752 $116.3344
73+ $2.3978 $175.0394
100+ $2.3204 $232.0400
129+ $2.2430 $289.3470
173+ $2.0109 $347.8857
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess