EN
  • EN
  • DE

MAX4370ESA+T

Part No MAX4370ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1 Channel General Purpose 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Hot Swap Controllers
Manufacturer Maxim Integrated
Series DualSpeed/BiLevel?
Packaging Reel(TR)
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features Latched Fault, OVP, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Operating Supply Voltage 2.7 V ~ 13.2 V
Operating Temperature Range -40°C ~ 85°C
Current - Supply 600μA
Mounting Style SMD/SMT
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 8-SOIC
Feature Pins CSPD, CTIM, ON, STAT
Win Source Part Number 112092-MAX4370ESA+T
Ultra Librarian 3D Model Ultra Librarian MAX4370ESA+T CAD Model

Description

Introducing the MAX4370ESA+T from Maxim Integrated

The MAX4370ESA+T is a high-performance, low-cost, gain-selectable, high-side current-sense amplifier from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This precision current-sense amplifier is designed to simplify the task of measuring the current flowing through a shunt resistor in high-side power management applications.

Key Features

  • High-Side Sensing: The MAX4370ESA+T allows for current measurement at the supply side or "high-side," enabling monitoring of the load without interfering with the ground path.
  • Wide Input Voltage Range: This device supports a broad range of supply voltages from 2.85V to 28V, making it versatile for various applications.
  • Configurable Gain Options: It comes with selectable gain settings of 20V/V, 50V/V, and 100V/V, providing flexibility to accommodate different current sensing requirements.
  • Low Power Consumption: With its quiescent current of only 24μA, the MAX4370ESA+T is an energy-efficient solution for portable and battery-powered systems.
  • Small Package: Available in an 8-pin SOIC package, it is compact and suitable for space-constrained applications.

Applications

The MAX4370ESA+T is ideal for a wide array of applications, including but not limited to:

  • Battery management
  • Portable devices
  • Power management systems
  • Automotive and industrial systems

Performance and Reliability

Maxim Integrated ensures that the MAX4370ESA+T meets the highest standards of performance and reliability. The device features a low input offset voltage, which minimizes error in current measurements, and it is protected against reverse battery conditions, load dump, and input/output full-swing transients, ensuring robust performance in challenging environments.

Whether you're designing a sophisticated battery management system or simply need to monitor current in a low-power portable device, the MAX4370ESA+T offers a reliable and cost-effective solution that doesn't compromise on accuracy or efficiency.

With Maxim Integrated's commitment to quality and support, the MAX4370ESA+T is an excellent choice for engineers seeking to enhance their designs with precise current-sensing capabilities.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3202 $63.2020
23+ $5.1860 $119.2780
35+ $5.0231 $175.8085
48+ $4.8614 $233.3472
62+ $4.6997 $291.3814
83+ $4.2134 $349.7122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,030 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess