EN
  • EN
  • DE

MAX4197ESA+

Part No MAX4197ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description INST Amp Single R-R I/O ±3.75V/7.5V 8-Pin SOIC N / IC OPAMP INSTR 3.1KHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.06 V/μs
-3db Bandwidth 3.1kHz
Current - Input Bias 6nA
Voltage - Input Offset 100μV
Operating Supply Current 93μA
Output Current per Channel 4.5mA
Dual Supply Voltage (±) 2.7 V ~ 7.5 V, ±1.35 V ~ 3.75 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786140-MAX4197ESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4197
Introduction Date April 01, 1999
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX4197ESA+ CAD Model

Description

The MAX4197ESA+ is a high-precision operational amplifier (op amp) from Maxim Integrated, designed to offer a blend of features that make it ideal for a wide range of applications. This op amp is characterized by its rail-to-rail output swing, low offset voltage, and low noise, making it an excellent choice for sensor amplifiers, process controls, and other precision circuits.

Key Features

  • Rail-to-Rail Output: The MAX4197ESA+ can swing its output voltage to both the supply rails, which maximizes the dynamic range in single-supply operations.
  • Low Offset Voltage: With a low input offset voltage, this op amp ensures high accuracy in applications requiring a precise signal amplification.
  • Low Noise: The device exhibits low voltage noise density, which is critical for applications that demand a clean amplification of weak signals.
  • Single-Supply Operation: It operates from a single +2.7V to +5.5V supply, simplifying design in systems that run on standard battery voltages.
  • Power-Saving Mode: The MAX4197ESA+ features a power-saving shutdown mode that reduces current consumption when the amplifier is not in active use.

Applications

The versatile nature of the MAX4197ESA+ makes it suitable for various applications, including:

  • Portable Battery-Powered Devices
  • Data Acquisition Systems
  • Medical Instrumentation
  • Industrial Process Control
  • Automatic Test Equipment

Package and Reliability

The MAX4197ESA+ is available in a compact 8-pin SOIC package, which is conducive for space-constrained applications. Maxim Integrated ensures reliability and performance by subjecting their products to rigorous testing and quality control measures.

Conclusion

Overall, the MAX4197ESA+ from Maxim Integrated stands out for its precision, low noise, and rail-to-rail output capabilities, combined with the convenience of single-supply operation and power-saving features. Whether for industrial, medical, or consumer electronics, this op amp is engineered to deliver top-notch performance where accuracy and efficiency are paramount.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0966 $50.3184
59+ $1.7203 $101.4977
91+ $1.6665 $151.6515
125+ $1.6128 $201.6000
161+ $1.5590 $250.9990
215+ $1.3977 $300.5055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess