EN
  • EN
  • DE

MAX4053CPE

Part No MAX4053CPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low-Voltage, CMOS Analog Multiplexers/Switches | IC MULTIPLEXER TRPL 2X1 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 12Ohm (Maximum)
Supply Voltage , Single (V+) 2V ~ 16V
Supply Voltage , Dual (V±) ±2.7V ~ 8V
Switch Time (Ton, Toff) (Maximum) 175ns, 150ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -90dB at 100kHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number MAX4053
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213440-MAX4053CPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4053CPE CAD Model

Description

Maxim Integrated MAX4053CPE Analog Multiplexer

The MAX4053CPE from Maxim Integrated is a high-performance, single-ended, analog multiplexer that offers a perfect solution for routing analog and digital signals in various electronic systems. This versatile component can be utilized in a wide array of applications, ranging from data acquisition systems, communication devices, to audio and video signal routing, making it an essential part of your electronics toolkit.

Key Features

  • Low On-Resistance: The MAX4053CPE features low on-resistance (100 ohms max), which minimizes signal attenuation and ensures excellent signal integrity.
  • Low Crosstalk: With its low crosstalk between channels, this multiplexer ensures that signals remain clean and isolated from one another, preventing interference and maintaining signal clarity.
  • Wide Voltage Range: The device operates over a wide voltage range of ±4.5V to ±20V or a single supply of +9V to +36V, accommodating various power supply requirements and making it highly adaptable to different system voltages.
  • Single 8-to-1 Multiplexer: The MAX4053CPE integrates a single 8-to-1 multiplexer configuration, providing the flexibility to connect one of eight inputs to a common output, simplifying signal routing in complex circuits.
  • Break-Before-Make Switching: This feature ensures that no two switches are closed simultaneously, preventing momentary short circuits during the transition from one channel to another.
  • ESD Protection: The device includes ESD protection diodes on all pins to enhance its durability and resistance to electrostatic discharge events.

Applications

The MAX4053CPE is ideal for applications that require high-precision signal routing with minimal signal degradation. Its robust design and reliable performance make it suitable for:

  • Test Equipment
  • Audio and Video Switching
  • Data Acquisition Systems
  • Communication Systems
  • Medical Instrumentation

Overall, the Maxim Integrated MAX4053CPE analog multiplexer stands out for its high signal fidelity, flexibility, and ease of integration into a variety of electronic systems. Whether you're designing professional audio equipment or setting up a complex data acquisition system, the MAX4053CPE provides the performance and reliability you need for efficient signal management.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess