Maxim Integrated MAX4041EUA+T Voltage Reference
The MAX4041EUA+T from Maxim Integrated is a high-precision voltage reference component designed for space-constrained and power-sensitive applications. This device is part of Maxim's family of low-dropout, micropower voltage references that provide a fixed voltage output from a variable input supply. The MAX4041EUA+T is particularly suitable for battery-powered devices, data acquisition systems, and portable instrumentation due to its small footprint and low power consumption.
With an output voltage of 4.096V, the MAX4041EUA+T ensures accurate and stable reference for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry. The device maintains this output voltage with a low supply current, typically 45µA, which is ideal for power-restricted designs. Moreover, it features a low dropout voltage, allowing the reference to remain stable even with minimal difference between the input supply and the output voltage.
The MAX4041EUA+T comes in a small 8-pin µMAX package, making it an excellent choice for applications where board space is at a premium. Furthermore, it boasts a wide operating temperature range of -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.
Key features of the MAX4041EUA+T include:
- Output Voltage: 4.096V
- Initial Accuracy: ±0.2%
- Low 45µA Quiescent Current
- Wide Supply Voltage Range: 2.7V to 11V
- Temperature Coefficient: 50ppm/°C (max)
- Low Dropout Voltage
- Compact 8-pin µMAX Package
- Operating Temperature Range: -40°C to +85°C
Whether it's for precision data conversion, power management, or control systems, the MAX4041EUA+T provides a reliable and efficient solution for maintaining accurate voltage levels in critical applications. Its combination of low power consumption, high accuracy, and compact size makes it an excellent choice for designers looking to optimize their systems for performance and power efficiency.
Maxim Integrated's commitment to quality and innovation is evident in the MAX4041EUA+T, ensuring that your designs benefit from the latest advancements in voltage reference technology.