EN
  • EN
  • DE

MAX3997ETM+T

Part No MAX3997ETM+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4CH 48TQFN / Circuit IC Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Active
Base Product Number MAX3997
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 703482-MAX3997ETM+T
Ultra Librarian 3D Model Ultra Librarian MAX3997ETM+T CAD Model

Description

Maxim Integrated MAX3997ETM+T: A High-Performance Signal Equalizer

The MAX3997ETM+T from Maxim Integrated is a cutting-edge signal equalizer designed to provide unparalleled signal integrity in high-speed communication applications. This compact and efficient integrated circuit is specifically engineered to extend the reach and improve the performance of high-speed serial links, making it an essential component for modern data communication systems.

With its advanced equalization capabilities, the MAX3997ETM+T is capable of compensating for losses incurred during transmission over printed circuit boards (PCBs), cables, or other transmission media. It operates over a wide frequency range, making it suitable for a variety of high-speed protocols such as 10Gbps Ethernet, Fibre Channel, and other serial data interfaces.

The device is housed in a 48-pin thin QFN (ETM) package, with a lead (Pb)-free/RoHS-compliant design, denoted by the "+T" suffix, indicating its tape and reel packaging suitable for automated assembly processes. Its small form factor and surface-mount package allow for integration into space-constrained applications without sacrificing performance.

Key features of the MAX3997ETM+T include:

  • High-speed signal equalization for data rates up to 12.5Gbps
  • Low power consumption, which is critical for dense, power-sensitive systems
  • Programmable equalization levels to optimize performance for different transmission media and lengths
  • Excellent jitter performance that ensures reliable data transmission and reception
  • Integrated loss-of-signal (LOS) detection, which simplifies system design and enhances fault detection

Applications that benefit from the robust features of the MAX3997ETM+T include high-speed backplanes, active copper cable assemblies, and high-speed data storage systems. Its ability to maintain signal integrity over extended distances and through various environmental conditions makes it an ideal choice for designers looking to enhance the performance and reliability of their high-speed data communication systems.

Maxim Integrated's commitment to quality and performance is evident in the MAX3997ETM+T, providing system designers with a powerful tool to overcome the challenges associated with high-speed data transmission and ensuring the seamless operation of their products.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.2138 $61.2138
3+ $50.2275 $150.6825
4+ $48.6578 $194.6312
5+ $47.0882 $235.4410
7+ $45.5186 $318.6302
9+ $40.8096 $367.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess