EN
  • EN
  • DE

MAX383CSE+

Part No MAX383CSE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 35 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm
Single Supply Voltage (V+) 3 V to 15 V
Dual Supply Voltage(V±) ±3 V to 8 V
Max Switch Time (Ton,Toff) 175ns, 100ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 12pF, 12pF
Max Leakage Current (IS off) 200pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 1067906-MAX383CSE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX383CSE+ CAD Model

Description

The MAX383CSE+ from Maxim Integrated is a precision, monolithic, CMOS analog multiplexer (mux) that offers high-performance in a small package. This device is designed to route one of eight single-ended inputs to a single output, depending on the state of the address inputs. Its low-power operation and wide single-supply voltage range make it an excellent choice for battery-powered applications and various other electronic systems.

Key Features

  • Low On-Resistance: The MAX383CSE+ features a low on-resistance of 100Ω max, which remains flat over the specified signal range (5Ω max). This ensures minimal signal distortion and provides excellent linearity and low insertion loss.
  • Single-Supply Operation: This device operates from a single +5V to +30V supply, or from dual supplies of ±4.5V to ±20V, making it highly versatile for different circuit configurations.
  • Low Leakage Current: With a low leakage current of only 2nA at +25°C, the MAX383CSE+ ensures high signal integrity and reduces power consumption, which is critical for precision applications.
  • High Off-Isolation: The device provides -80dB off-isolation at 1MHz, which prevents signal crosstalk and maintains signal integrity across multiple channels.
  • ESD Protection: The MAX383CSE+ features Electrostatic Discharge (ESD) protection inputs, which are designed to handle ESD strikes without sustaining damage, thereby enhancing the reliability of the device.
  • Package: It comes in a 16-pin narrow SO package, which is suitable for space-constrained applications.

Applications

The MAX383CSE+ is ideal for use in a variety of applications, including:

  • Data acquisition systems
  • Battery-operated equipment
  • Audio signal routing
  • Communication systems
  • Test equipment
  • Sample-and-hold circuits

With its robust feature set and Maxim Integrated's reputation for quality, the MAX383CSE+ multiplexer is a reliable choice for designers looking to optimize their analog signal routing with minimal power draw and maximum precision.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess