EN
  • EN
  • DE

MAX3801UTG+

Part No MAX3801UTG+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC EQUALIZER DRVR 3.2GBPS 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Adaptive Equalizer
Operating Supply Voltage 3.3V
Package 24-TFQFN Exposed Pad
Manufacturer Package 24-TQFN (4x4)
Mounting SMD
Win Source Part Number 703411-MAX3801UTG+
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX3801UTG+
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX3801UTG+ CAD Model

Description

Maxim Integrated MAX3801UTG+ Product Overview

The MAX3801UTG+ is a cutting-edge signal-conditioning electronic component designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This high-performance device is specifically engineered to optimize signal integrity for high-speed communication applications.

Key Features

  • High-Speed Performance: The MAX3801UTG+ is capable of handling data rates up to 12.5Gbps, making it an ideal choice for applications that require rapid data transfer, such as Gigabit Ethernet, Fiber Channel, and InfiniBand.
  • Signal Conditioning: This device provides excellent signal conditioning capabilities, including equalization, pre-emphasis, and signal retiming, ensuring that signals are transmitted with high fidelity over long distances and through various mediums.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX3801UTG+ operates with a minimal power draw, which is crucial for maintaining lower operating temperatures and reducing energy costs in high-density systems.
  • Compact Form Factor: Housed in a 24-pin thin QFN package, the MAX3801UTG+ boasts a compact footprint that is well-suited for space-constrained applications.
  • Flexibility: The device offers programmable settings for various parameters such as output swing and input equalization, providing designers with the flexibility to tailor performance to specific system requirements.

Applications

The MAX3801UTG+ is versatile in its application, catering to a range of high-speed data transfer systems. It is commonly used in:

  • Backplane and cable interconnects
  • Data center networking equipment
  • High-speed servers and storage devices
  • Telecommunications infrastructure

Reliability and Quality

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX3801UTG+ is no exception, undergoing rigorous testing and quality control measures to ensure it performs to specifications under various conditions. This commitment to quality makes the MAX3801UTG+ a trusted component in critical high-speed communication systems.

Overall, the MAX3801UTG+ from Maxim Integrated stands out as a superior solution for enhancing signal integrity in high-speed data applications, offering a blend of performance, power efficiency, and design flexibility.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9840 $63.9360
9+ $13.1162 $118.0458
14+ $12.7062 $177.8868
19+ $12.2961 $233.6259
25+ $11.8861 $297.1525
33+ $10.6560 $351.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess