EN
  • EN
  • DE

MAX333BSEAP-T

Part No MAX333BSEAP-T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer Maxim Integrated
Win Source Part Number 311510-MAX333BSEAP-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX333BSEAP-T CAD Model

Description

Maxim Integrated MAX333BSEAP-T Analog Switch

The Maxim Integrated MAX333BSEAP-T is a high-performance, quad single-pole, single-throw (SPST) analog switch that offers a seamless integration for various applications requiring efficient signal routing. This component is designed with precision in mind, ensuring minimal signal distortion and high fidelity in signal transmission. It is a suitable choice for designers who need a reliable switch that can handle both analog and digital signals.

Constructed with Maxim’s proprietary silicon-gate process, the MAX333BSEAP-T features low on-resistance (RON) of just 35 ohms, which remains nearly constant over the full analog signal range. This ensures low signal attenuation and maintains signal integrity, which is crucial for maintaining the quality of the transmitted signal in sensitive applications. Additionally, the device boasts a high off-isolation of -50dB and crosstalk of -80dB at 1MHz, which minimizes interference between channels and prevents unwanted signal leakage.

The switch operates over a wide voltage range, from ±4.5V to ±20V, or from a single supply of +9V to +36V, which makes it versatile for various system designs. The MAX333BSEAP-T also features fast switching speeds (turn-on time of 250ns and turn-off time of 200ns), making it suitable for applications that require rapid signal routing changes, such as sample-and-hold circuits, test equipment, and audio signal routing.

With an extended temperature range of -40°C to +85°C, the MAX333BSEAP-T can reliably function in a broad range of environmental conditions, making it a robust choice for industrial and automotive applications. The device comes in a 16-pin SOIC package, which is compact and easy to integrate into PCB designs. It is also lead-free and RoHS compliant, ensuring that it meets current environmental standards for electronic components.

Overall, the Maxim Integrated MAX333BSEAP-T is an excellent choice for designers looking for a high-quality, versatile analog switch that offers low on-resistance, high-speed operation, and robust performance across a wide range of operating conditions.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess