EN
  • EN
  • DE

MAX3319EAE+

Part No MAX3319EAE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Single Transmitter/Receiver RS-232 16-Pin SSOP / IC TXRX RS232 460KBPS 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 300mV
Data Rate 460Kbps
Operating Supply Voltage 2.25 V ~ 3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 785936-MAX3319EAE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3319
Introduction Date June 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3319EAE+ CAD Model

Description

The MAX3319EAE+ is a high-performance, low-power, 3.0V to 5.5V, 460kbps serial transceiver from Maxim Integrated. This device is specifically designed to meet the rigorous demands of portable and battery-powered electronic devices, offering a robust communication solution for applications requiring RS-232 interface. With its advanced features and compact design, the MAX3319EAE+ is an ideal choice for a wide range of applications, including PDAs, notebooks, and other mobile communication devices.

Key Features

  • Operational Voltage Range: The transceiver operates on a supply voltage range of 3.0V to 5.5V, making it versatile for various system designs.
  • Low Power Consumption: It features a low-power shutdown mode that reduces power consumption to a mere 1µA, enhancing battery life in portable applications.
  • High Data Rate: The device supports data rates up to 460kbps, ensuring fast and reliable data communication for time-sensitive applications.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuitry guards the transceiver against ESD events, providing up to ±15kV human body model (HBM) protection.
  • Small Footprint: Housed in a 16-pin SSOP package, the MAX3319EAE+ is designed for space-constrained applications.

Applications

The versatility and high performance of the MAX3319EAE+ make it suitable for a variety of applications, including:

  • Portable Data Terminals
  • Smartphones and Tablets
  • Notebook and Laptop Computers
  • Battery-Powered Equipment
  • Handheld Medical Devices

Product Specifications

Parameter Value
Supply Voltage Range 3.0V to 5.5V
Data Rate 460kbps
Shutdown Current 1µA
ESD Protection ±15kV HBM
Package Type 16-pin SSOP

With its combination of high data rate, low power consumption, and robust ESD protection, the MAX3319EAE+ from Maxim Integrated is a reliable and efficient solution for advanced serial communication needs.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess