EN
  • EN
  • DE

MAX329EWE+T

Part No MAX329EWE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 3.5kOhm
Channel-to-Channel Matching (ΔRon) 70Ohm
Single Supply Voltage (V+) 10V ~ 30V
Voltage - Supply, Dual (V±) ±5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 1.5μs, 1μs
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 1.8pF, 8pF
Current - Leakage (IS(off)) (Maximum) 10pA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Mounting Style SMD
Part Number Series MAX329
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808485-MAX329EWE+T
Ultra Librarian 3D Model Ultra Librarian MAX329EWE+T CAD Model

Description

The MAX329EWE+T is a precision, low-voltage, 8-channel single-ended analog multiplexer from Maxim Integrated, designed to provide exceptional performance for data acquisition systems. This device is part of Maxim's family of CMOS analog ICs, which are known for their high integration and low power consumption, making them ideal for portable and battery-powered applications.

Key Features

  • Wide Voltage Range: The MAX329EWE+T operates with a single supply voltage ranging from +2.7V to +16.5V or dual supplies of ±2.7V to ±8V, providing flexibility in various circuit designs.
  • Low On-Resistance: With a low on-resistance of 100Ω (max), this multiplexer ensures minimal signal attenuation, making it suitable for precision applications.
  • Low Crosstalk and Off-Leakage: The device features low crosstalk and off-leakage parameters, which contribute to maintaining signal integrity and reducing noise in the system.
  • High ESD Protection: It offers excellent electrostatic discharge (ESD) protection of ±2000V, safeguarding the device from potential damage due to static discharge.
  • Bidirectional Signal Flow: Signals can flow in both directions through the switch, allowing for versatile usage in multiplexing and demultiplexing applications.
  • Break-Before-Make Switching: The MAX329EWE+T ensures break-before-make switching, which prevents momentary shorting when switching between channels.

Applications

Due to its high precision and low power features, the MAX329EWE+T is ideal for a wide range of applications, including:

  • Data acquisition systems
  • Battery-operated equipment
  • Audio and video signal routing
  • Communication systems
  • Test equipment
  • Medical instrumentation

Package and Quality

The MAX329EWE+T comes in a 16-pin SOIC package, which is compact and suitable for space-constrained applications. Maxim Integrated's commitment to quality ensures that this analog multiplexer meets the industry's high standards, providing reliable and consistent performance for critical applications.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0464 $54.2784
14+ $7.4227 $103.9178
21+ $7.1908 $151.0068
29+ $6.9588 $201.8052
38+ $6.7268 $255.6184
50+ $6.0310 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,645 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess