EN
  • EN
  • DE
  • IT

MAX3265EUE-T

Part No MAX3265EUE-T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 210821-MAX3265EUE-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3265EUE-T CAD Model

Description

Maxim Integrated MAX3265EUE-T: High-Performance, Low-Power Microcontroller

The MAX3265EUE-T is a cutting-edge microcontroller unit (MCU) from Maxim Integrated, designed to deliver exceptional performance with minimal power consumption. This microcontroller is part of Maxim's MAX326xx family and is specifically engineered to cater to the needs of power-sensitive applications such as wearable medical devices, fitness monitors, and portable medical instrumentation.

Key Features

  • Core: The MAX3265EUE-T is built around a powerful ARM Cortex-M4F core, which operates at a frequency of up to 96MHz, providing ample computational power for complex algorithms and signal processing tasks.
  • Memory: It comes equipped with 256KB of flash memory and 32KB of SRAM, offering a balanced combination of storage capacity and speed for efficient program execution and data handling.
  • Power Efficiency: Designed with power efficiency in mind, this MCU features multiple power modes, including a low-power active mode and a deep-sleep mode, allowing for extended battery life in portable applications.
  • Peripherals: A rich set of integrated peripherals enhances the functionality of the MAX3265EUE-T. These include SPI, I2C, UART interfaces, a 4-channel DMA, and a 10-bit ADC, among others, which facilitate easy interfacing with external sensors and components.
  • Package: The device is offered in a compact 16-pin TSSOP package, making it an ideal choice for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in a variety of harsh environments.

Applications

The MAX3265EUE-T is versatile and can be used across a broad range of applications where power efficiency and processing capability are paramount. It is particularly well-suited for:

  • Wearable Health and Fitness Devices
  • Portable Medical Equipment
  • Battery-Powered Sensor Nodes
  • IoT Edge Devices

Maxim Integrated's commitment to quality and performance is evident in the MAX3265EUE-T microcontroller. It provides developers with an optimal balance of power, performance, and peripheral integration, making it a top choice for designing next-generation, low-power electronic devices.

You May Also Be Interested in

Atmel
Need more? Email Us
ESMT
Lowest to $3.6531
ESMT
Lowest to $3.2871
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.9249
Shindengen
Lowest to $0.2264
Shindengen
Lowest to $6.3659
Coilcraft
Lowest to $1.7305
EliteMT
Lowest to $3.8356
ESMT
Lowest to $1.0647

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess