The MAX3244ECAI+T is a high-performance RS-232 interface IC designed and manufactured by Maxim Integrated, a renowned leader in the development of analog and mixed-signal products. This interface IC is specifically engineered to facilitate serial communication in applications where space and power consumption are critical considerations.
Key Features
- Low Power Consumption: The device operates with a supply voltage from 3.0V to 5.5V, making it ideal for battery-powered and portable applications.
- High Data Rate: Supports data rates up to 1Mbps, ensuring fast and efficient data transfer for a variety of communication needs.
- AutoShutdown Plus™ Feature: This innovative feature enhances power savings by entering a low-power shutdown mode when the RS-232 cable is disconnected or the connected peripherals are turned off.
- Electrostatic Discharge (ESD) Protection: The MAX3244ECAI+T offers a robust ESD protection level of ±15kV for the transceiver's input and output pins, safeguarding the device against static electricity and other voltage spikes.
- Small Form Factor: Available in a compact SSOP (Shrink Small Outline Package) that is ideal for applications where space is at a premium.
Applications
The versatile MAX3244ECAI+T is suitable for a wide array of applications, including but not limited to:
- Notebook, Subnotebook, and Palmtop Computers
- Battery-Powered Equipment
- Handheld Equipment
- Peripherals
- Data Cable
Technical Specifications
The technical specifications of the MAX3244ECAI+T include:
- Number of Drivers/Receivers: 3/5
- Operating Temperature Range: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: 28-SSOP
With its combination of low power requirements, high data rate capacity, and robust protection features, the MAX3244ECAI+T RS-232 interface IC from Maxim Integrated stands out as a top-tier solution for advanced serial communication tasks in compact and power-sensitive devices.