EN
  • EN
  • DE

MAX320CPA

Part No MAX320CPA
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST-NO X 2 35OHM 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Max) 35Ohm
Channel-to-Channel Matching (ΔRon) 300mOhm
Voltage - Supply, Single (V+) 2.7V ~ 8V
Voltage - Supply, Dual (V±) ±2.7V ~ 8V
Switch Time (Ton, Toff) (Max) 150ns, 100ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Max) 100pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Standard Package 5 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630291-MAX320CPA
Ultra Librarian 3D Model Ultra Librarian MAX320CPA CAD Model

Description

Maxim Integrated MAX320CPA Overview

The MAX320CPA from Maxim Integrated is a high-performance, dual, single-pole/double-throw (SPDT) analog switch that offers precision switching capabilities in a compact package. Designed for applications that require low on-resistance, low leakage currents, and fast switching speeds, the MAX320CPA is an ideal choice for a wide range of applications including signal routing, data acquisition systems, and communication devices.

Key Features

  • Low On-Resistance: The MAX320CPA boasts a low on-resistance of typically 100 ohms, ensuring minimal signal attenuation and power loss during operation.
  • High-Speed Switching: With switching times of typically 150ns for turn-on and 100ns for turn-off, this analog switch is suitable for applications that require rapid signal changes.
  • Single-Supply Operation: It operates from a single +5V supply, simplifying power supply design and saving board space.
  • Low Power Consumption: This device is designed for low power consumption, making it suitable for battery-powered and portable applications.
  • Low Leakage Current: The MAX320CPA features a low leakage current of typically 2nA at +25°C, which is critical for maintaining signal integrity in precision applications.
  • ESD Protection: It includes ESD protection diodes to the supply rails for enhanced reliability and robustness against electrostatic discharges.

Applications

The MAX320CPA is versatile and can be used in various applications, including:

  • Audio and video signal routing
  • Sample and hold circuits
  • Communication systems
  • Data acquisition systems
  • Test equipment
  • Portable instruments

Package and Quality

Packaged in an 8-pin PDIP, the MAX320CPA is designed for easy integration into a variety of circuit designs. Maxim Integrated ensures high-quality and reliability for their products, and the MAX320CPA is no exception. It is designed to meet stringent industrial standards, making it a reliable choice for both commercial and industrial applications.

Overall, the MAX320CPA from Maxim Integrated is a high-quality, versatile analog switch that provides efficient and reliable performance for sophisticated electronic systems.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess