Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Video
Number of Channels 1
On-State Resistance (Maximum) 250 Ohm
Operating Supply Voltage 9 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 18 V
Features Break-Before-Make
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1212936-MAX310EPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX310
Introduction Date December 07, 1995
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX310EPE CAD Model

Description

The MAX310EPE is an advanced analog switch designed by Maxim Integrated, renowned for its precision and reliability in various applications. This high-performance, quad, single-pole single-throw (SPST) analog switch is a versatile component suitable for a multitude of electronic systems.

Key Features

  • Low On-Resistance: The MAX310EPE boasts an exceptionally low on-resistance (R<sub>ON), typically 25 ohms, which is matched between channels to within 2 ohms and remains flat over the specified analog signal range, ensuring minimal signal distortion and power loss.
  • High Precision: With its precise design, the MAX310EPE offers excellent signal integrity, making it ideal for precision analog signal switching.
  • Single Supply Operation: This switch operates from a single +5V to +30V supply, or from dual supplies of ±4.5V to ±20V, adding to its versatility in different circuit configurations.
  • Fast Switching Speeds: The device features fast switching speeds (t<sub>ON = 175ns and t<sub>OFF = 145ns), which are crucial for applications requiring rapid signal routing.
  • Low Power Consumption: It demonstrates ultra-low power consumption, which is critical for battery-powered and energy-efficient devices.
  • ESD Protection: The MAX310EPE includes enhanced electrostatic discharge (ESD) protection, which safeguards the device against unforeseen electrical spikes.

Applications

The MAX310EPE is suitable for a wide range of applications, including but not limited to:

  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Test equipment
  • Medical equipment

Package and Quality

The MAX310EPE comes in a 16-pin plastic DIP package, which ensures ease of integration into various circuit boards. Maxim Integrated's commitment to quality means that this product meets stringent industry standards, providing reliable performance in even the most demanding environments.

Whether you're designing a sophisticated audio system or a complex medical device, the MAX310EPE from Maxim Integrated is your go-to choice for a high-quality, reliable analog switch that won't compromise on performance.

You May Also Be Interested in

NXP / Nexperia
IC VIDEO MUX/DEMUX 1X2 16SOIC
Need more? Email Us
ECAD model for NX5DV330D,112
NXP / Nexperia
Lowest to $0.5856
ECAD model for CBTL01023GM115
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
ECAD model for HV2301PJ-G
Broadcom Limited
PEX8608-BA50BC G
Lowest to $108.3334
ECAD model for PEX8608-BA50BCG
NXP / Nexperia
3.3 V, 2 differential channel, 2 : 1 multiplexer/demultiplexer switch for PCI Express Gen2
Lowest to $1.8684
ECAD model for CBTL02042ABQ
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
ECAD model for MAX14509AEEVB+T
Texas Instruments
SP4T SWITCH WITH IMPEDANCE DETECTION MICRO-USB SWITCH TO SUPPORT USB, UART, AUDIO, AND VIDEO | IC USB SWITCH SP4T 25DSBGA
Lowest to $2.0436
ECAD model for TSU6712YFPRB
Renesas Electronics America
IC SWITCH DUAL SPST 10-TDFN
Need more? Email Us
ECAD model for ISL54406IRTZ-T
Broadcom Limited
PEX8617-BA50BC G
Lowest to $108.0304
ECAD model for PEX8617-BA50BC G

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.2100 $75.6300
7+ $20.6852 $144.7964
10+ $20.0388 $200.3880
14+ $19.3924 $271.4936
18+ $18.7460 $337.4280
24+ $16.8067 $403.3608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,200 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention