Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage 4.75 V ~ 11 V, ±2.375 V ~ 5.5 V
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 785740-MAX292EPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX292
Introduction Date December 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX292EPA+ CAD Model

Description

MAX292EPA+ Lowpass Filter from Maxim Integrated

The MAX292EPA+ is a precision, 8th-order, lowpass, Bessel filter that offers a seamless balance between a nearly linear phase response and a maximally flat amplitude response, making it an ideal choice for applications requiring minimal phase distortion and a smooth roll-off. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this filter is designed to operate with a single +5V supply or dual ±5V supplies, providing flexibility for various system designs.

Encased in a compact 8-pin DIP package, the MAX292EPA+ is engineered for easy integration into a wide range of electronic systems. With its high-performance characteristics, it is perfectly suited for anti-aliasing and post-DAC filtering applications, as well as for data acquisition systems, signal processing, and medical instrumentation that demand high precision filtering capabilities.

One of the standout features of the MAX292EPA+ is its sharp cutoff characteristics, which are achieved without sacrificing the temporal integrity of the signal. This is due to its Bessel filter topology, which is known for its pure delay characteristics across the frequency spectrum. The filter's -3dB frequency is factory preset at 25kHz, but it can be adjusted to lower frequencies by adding external resistors.

Furthermore, the MAX292EPA+ boasts a low total harmonic distortion (THD) and a high signal-to-noise ratio (SNR), ensuring that signals are filtered with minimal noise and distortion. Its dynamic range is also noteworthy, providing ample headroom for a variety of signal amplitudes.

Key specifications of the MAX292EPA+ include:

  • Supply Voltage: Single +5V or Dual ±5V
  • Operating Temperature Range: 0°C to +70°C
  • Package Type: 8-Pin DIP
  • Factory Preset -3dB Frequency: 25kHz (adjustable)
  • Filter Type: 8th-Order Bessel Lowpass

In conclusion, the MAX292EPA+ from Maxim Integrated is a high-quality, versatile lowpass filter that meets the needs of various high-precision filtering applications. Its excellent phase and amplitude characteristics make it a top choice for designers looking to maintain signal integrity in their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC FILTER
Lowest to $6.5194
ECAD model for MAX7408EUA/GG8
Maxim Integrated
IC FILTER 50KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX296ESA+
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX7403CSA+
Analog Devices Inc.
16 TO 32 GHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8432ACPZ-R5
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Need more? Email Us
ECAD model for MAX274BENG+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 8DIP
Need more? Email Us
ECAD model for MAX297CPA+
Analog Devices Inc.
10 TO 20 GHZ TUNABLE BPF
Lowest to $219.7896
ECAD model for ADMV8420ACPZ
Maxim Integrated
IC FILTER 25KHZ LOWPASS 20SOIC
Need more? Email Us
ECAD model for MAX270CWP+T
Maxim Integrated
IC FILTER 12KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7426CUA+T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention