The MAX291SEA from Maxim Integrated is a high-performance, 8th-order, Bessel, lowpass filter that delivers precise filtering for signal processing applications. This integrated filter is part of Maxim's MAX29x series and is designed to provide a maximally flat group delay, which preserves the wave shape of filtered signals across the audio frequency spectrum and beyond.
Key Features
- Low Noise and Distortion: This filter maintains a clean signal path, ensuring high fidelity in audio and instrumentation applications.
- High Precision: The 8th-order Bessel filter provides a sharp cutoff with a linear phase response, making it ideal for applications requiring precise filtering without phase distortion.
- Low Power Consumption: Designed for battery-powered devices, the MAX291SEA operates with low power consumption, extending the life of portable devices.
- Single-Supply Operation: It operates from a single +5V supply, simplifying power supply design and saving board space.
- Flexible Design: The filter's cutoff frequency can be set by external components, allowing designers to tailor the filter to specific application needs.
Applications
The MAX291SEA is versatile and can be used in a variety of applications, including:
- Anti-aliasing for data acquisition systems
- Signal conditioning in telecommunications
- Audio signal processing
- Medical instrumentation
- Seismic data processing
Technical Specifications
Parameter
Value
Filter Type
8th-Order Bessel Lowpass
Operating Voltage
+5V Single Supply
Package Type
8-SOIC
Operating Temperature
0°C to +70°C
With its combination of low power consumption, precision filtering, and ease of use, the MAX291SEA is an excellent choice for engineers and designers looking to enhance their signal processing capabilities.