EN
  • EN
  • DE

MAX253EPA

Part No MAX253EPA
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC XFRMR DRIVER RS485 8-DIP / Transformer Driver for Isolated RS-485 Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Applications Transformer Driver
Current - Supply 450μA
Supply Voltage (V) 3.3V, 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Part Number Series MAX253
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813744-MAX253EPA
Ultra Librarian 3D Model Ultra Librarian MAX253EPA CAD Model

Description

Maxim Integrated MAX253EPA Isolated RS-485/RS-232 Power Driver

The Maxim Integrated MAX253EPA is a compact, high-efficiency power driver designed to provide isolated power for RS-485 or RS-232 data communication interfaces. This innovative component ensures reliable data transmission in industrial environments where electrical isolation is a necessity to protect sensitive equipment from voltage spikes and ground loops.

Key Features:

  • Integrated Transformer Driver: The MAX253EPA includes an integrated transformer driver which simplifies the design of isolated power supplies by eliminating the need for multiple discrete components.
  • Wide Input Voltage Range: It operates over a broad input voltage range from 4.75V to 5.25V, making it versatile for various applications.
  • High-Efficiency Operation: This power driver boasts high efficiency, which reduces power loss and heat generation, thereby enhancing system reliability and longevity.
  • Small Footprint: Housed in an 8-pin DIP package, the MAX253EPA saves valuable board space, which is essential in densely packed electronic systems.
  • Isolation Voltage: It offers an isolation voltage of 1.5kV, which provides a robust barrier against high voltage transients.

Applications:

The MAX253EPA is ideal for a wide range of applications where isolated data communication is critical. It is commonly used in:

  • Industrial Control Systems
  • Networked Devices (such as Modbus)
  • Data Acquisition Systems
  • Medical Equipment
  • Telecommunications

Easy to Integrate:

Integration of the MAX253EPA into your design is straightforward, thanks to its minimal external component requirement. It requires only a single transformer to complete the isolated power supply design, which simplifies the overall circuit complexity and accelerates time to market.

Reliability and Safety:

Maxim Integrated is known for its commitment to quality and reliability, and the MAX253EPA is no exception. It is designed to meet stringent industrial standards, ensuring reliable operation in harsh environments and providing peace of mind for critical applications where failure is not an option.

Overall, the Maxim Integrated MAX253EPA is a robust, efficient, and space-saving solution for powering isolated RS-485 or RS-232 interfaces, making it an excellent choice for engineers looking to enhance their system's performance and reliability.

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1012 $58.9228
46+ $2.5445 $117.0470
71+ $2.4648 $175.0008
97+ $2.3862 $231.4614
126+ $2.3065 $290.6190
168+ $2.0675 $347.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 351 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess