EN
  • EN
  • DE

MAX2388EGC

Part No MAX2388EGC
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description MAX2388 W-CDMA LNA/MIXER IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Series MAX2388
Package Bulk
Product Status Active
Function LNA/Mixer
Frequency 2.11GHz ~ 2.17GHz
RF Type WCDMA, Cellular, GSM
Secondary Attributes 2.7V ~ 3.3V Supply
Mounting Type Surface Mount
Package / Case 12-VFQFN Exposed Pad
Supplier Device Package 12-QFN (3x3)
Standard Package 124 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 739769-MAX2388EGC
Ultra Librarian 3D Model Ultra Librarian MAX2388EGC CAD Model

Description

Maxim Integrated MAX2388EGC Product Overview

The MAX2388EGC from Maxim Integrated is a high-performance, low-voltage, RF to IF downconverter IC designed for use in dual-band, triple-mode WCDMA/CDMA2000/AMPS cellular handsets. This versatile component integrates several features to provide a compact and efficient solution for mobile communication devices.

Key Features

  • Frequency Range: The MAX2388EGC is capable of operating in both cellular (800MHz to 1GHz) and PCS (1.7GHz to 2GHz) frequency bands, making it suitable for a wide range of applications.
  • Low Voltage Operation: Designed to function at a low supply voltage, this IC supports mobile device requirements for extended battery life and power efficiency.
  • High Linearity: The device features high linearity, which is essential for maintaining signal fidelity and reducing distortion in communication systems.
  • Integrated LO Buffer: An integrated local oscillator (LO) buffer reduces the need for external components and simplifies the design process.
  • Dual-Mode Support: It supports both high-side and low-side injection, allowing for flexible design options to suit various system architectures.

Applications

The MAX2388EGC is ideal for use in multi-mode handsets that require high performance and low power consumption. It is particularly well-suited for:

  • WCDMA/CDMA2000/AMPS Cellular Phones
  • Dual-Band and Triple-Mode Wireless Communication Devices
  • Smartphones with RF Capabilities

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX2388EGC is no exception. It is manufactured to meet the stringent requirements of the mobile communications market, ensuring stable performance under various conditions.

Package Information

The MAX2388EGC comes in a compact 48-pin TQFN package, which is designed to take up minimal space on a handset's printed circuit board (PCB). This small footprint allows for more efficient use of PCB real estate, which is critical in the design of modern, compact mobile devices.

Overall, the MAX2388EGC from Maxim Integrated is a robust and reliable choice for designers looking to create high-performance, power-efficient wireless communication devices.

You May Also Be Interested in

MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4407 $58.4919
41+ $2.8228 $115.7348
64+ $2.7350 $175.0400
88+ $2.6473 $232.9624
113+ $2.5583 $289.0879
152+ $2.2938 $348.6576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess