EN
  • EN
  • DE

MAX235EPG+G36

Part No MAX235EPG+G36
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 5/5 Transceiver Full RS232 24-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 24-DIP (0.600", 15.24mm)
Manufacturer Device Package 24-PDIP
Win Source Part Number 002970-MAX235EPG+G36
Ultra Librarian 3D Model Ultra Librarian MAX235EPG+G36 CAD Model

Description

Maxim Integrated MAX235EPG+G36: High-Performance RS-232 Transceivers

The Maxim Integrated MAX235EPG+G36 is a robust RS-232 transceiver solution designed to facilitate serial communication in a wide range of applications. This integrated circuit is part of Maxim's renowned family of transceivers that are known for their reliability and performance. The MAX235EPG+G36 is particularly suitable for environments where multiple RS-232 channels are required, as it provides a total of five drivers and three receivers.

Constructed with Maxim's proprietary technology, the MAX235EPG+G36 operates at a single +5V power supply, which makes it compatible with many standard microcontrollers and digital systems that use 5V logic. This feature simplifies power management within the design and reduces the overall power consumption of the system.

One of the key features of the MAX235EPG+G36 is its high data rate capability, which can reach up to 120kbps. This ensures efficient and fast data transmission, making it an excellent choice for applications that require high-speed serial data exchange such as industrial control systems, point-of-sale terminals, and data acquisition equipment.

The device also includes a shutdown mode that reduces power consumption when the transceiver is not in active use. This feature is particularly useful for battery-operated devices, as it helps to extend the battery life by minimizing power drain during idle periods.

The MAX235EPG+G36 is designed with electrostatic discharge (ESD) protection, which safeguards the transceiver against the damaging effects of ESD events. This protection is essential for maintaining the integrity and longevity of the product, especially in industrial environments where ESD occurrences are more common.

This transceiver comes in a 24-pin DIP (Dual In-line Package) enclosure, which is widely used in the industry and preferred for its ease of handling and soldering. The MAX235EPG+G36 is fully compliant with the TIA/EIA-232-F standards, ensuring compatibility with RS-232 protocols and facilitating seamless integration into existing systems.

In summary, the Maxim Integrated MAX235EPG+G36 RS-232 transceiver is a high-performance solution that offers multiple drivers and receivers, low power consumption, high-speed data rates, ESD protection, and ease of integration, making it an ideal choice for a diverse range of applications requiring reliable serial communication.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.1720 $110.3440
3+ $45.2691 $135.8073
4+ $43.8542 $175.4168
6+ $42.4405 $254.6430
8+ $41.0256 $328.2048
10+ $36.7810 $367.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess