Product Overview: MAX225CWI+T by Maxim Integrated
The MAX225CWI+T is a highly integrated, robust serial communication integrated circuit designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is part of the MAX220–MAX249 family of line drivers/receivers intended for RS-232 and V.28 communication interfaces.
Key Features
- Interface Type: The MAX225CWI+T offers a reliable RS-232/V.28 interface, making it suitable for serial data communication.
- Number of Drivers/Receivers: This IC comes with 5 drivers and 3 receivers, providing the flexibility to handle multiple data lines concurrently.
- Supply Voltage: It operates efficiently with a single +5V power supply, which is ideal for low-power applications.
- Data Rate: The device supports data rates up to 120kbps, ensuring fast data transmission for a wide range of applications.
- ESD Protection: It features built-in electrostatic discharge (ESD) protection up to ±15kV, safeguarding the device from potential damage due to static electricity.
- Temperature Range: The MAX225CWI+T is designed to perform reliably over an extended industrial temperature range of -40°C to +85°C.
Applications
The MAX225CWI+T is versatile and can be used in various applications such as:
- Portable Computing Devices
- Low-Power Modems
- Interface Translation
- Battery-Powered Equipment
- Peripheral Device Interfaces
Product Packaging and Quality
The MAX225CWI+T is offered in a wide-body, 28-pin SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. Maxim Integrated is known for its commitment to quality, and this product is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance for critical communication systems.
With its combination of features, the MAX225CWI+T from Maxim Integrated stands out as a top choice for designers looking for a robust and efficient solution for RS-232 communications.