EN
  • EN
  • DE

MAX2240EBL+TW

Part No MAX2240EBL+TW
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description RF Amp Chip Single Power Amp 2.5GHz 5V 9-Pin UCSP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Power Dissipation 412.4 mW
Number of Pins 9
Operating Supply Voltage 3 V
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075199-MAX2240EBL+TW
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX2240EBL+TW CAD Model

Description

MAX2240EBL+TW - Low-Voltage, SiGe Power Amplifier for WLAN Applications

The MAX2240EBL+TW from Maxim Integrated is a high-performance, low-voltage power amplifier designed specifically for wireless local area network (WLAN) applications. Engineered with advanced Silicon-Germanium (SiGe) technology, this power amplifier is optimized for 2.4GHz ISM band applications, making it an ideal choice for devices that operate in accordance with the IEEE 802.11b/g wireless standards.

This compact and efficient power amplifier is housed in a tiny 6-pin UCSP package, which measures just 2mm x 2.1mm x 0.6mm, providing a space-saving solution for portable and space-constrained applications. Despite its small footprint, the MAX2240EBL+TW delivers a robust performance with a supply voltage range of 2.7V to 3.6V, making it suitable for battery-operated devices.

Key features of the MAX2240EBL+TW include a high linear output power of +22dBm with an adjacent channel power ratio (ACPR) of -33dBc at 24Mbps. This ensures clear signal amplification with minimal interference, which is critical for maintaining the integrity of wireless communications. Additionally, the device boasts a power-added efficiency (PAE) of 28% at +22dBm, which contributes to extended battery life in portable applications.

The MAX2240EBL+TW also offers an integrated power detector that provides closed-loop power control to maintain consistent performance. With its exceptional linearity and integration, the device simplifies RF design and reduces external component count, which can lead to cost savings in mass production.

Designed with the needs of modern wireless communication systems in mind, the MAX2240EBL+TW is a reliable and high-quality choice for manufacturers looking to improve the performance of their WLAN-enabled devices. Its combination of low-voltage operation, high power efficiency, and compact size make it a versatile component for a wide range of wireless applications including Wi-Fi-enabled consumer electronics, smart home devices, and IoT products.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,491 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess