EN
  • EN
  • DE

MAX223EWI

Part No MAX223EWI
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description +5V-Powered, Multichannel RS-232 Drivers/Receivers | IC TXRX RS232 5V 2RCVR 28-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MAX223
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212672-MAX223EWI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX223EWI CAD Model

Description

Introducing the MAX223EWI from Maxim Integrated

The MAX223EWI is a state-of-the-art integrated circuit designed and manufactured by Maxim Integrated, a company renowned for its high-quality and innovative semiconductor products. This versatile chip is a part of Maxim's extensive family of interface devices, offering a robust solution for serial communication applications.

Key Features

  • High-Speed Interface: The MAX223EWI is designed to facilitate fast and reliable data transfer, making it an ideal choice for applications that require efficient serial communication.
  • Multiple Drivers and Receivers: This device includes multiple drivers and receivers, allowing it to interface with various types of serial ports, enhancing its versatility and compatibility with a range of systems.
  • Low Power Consumption: Maxim Integrated understands the importance of energy efficiency, and the MAX223EWI reflects this with its low power consumption design, ensuring minimal impact on the overall power budget of the system it's integrated into.
  • Robust ESD Protection: The chip comes with built-in electrostatic discharge (ESD) protection, safeguarding the device from the common yet potentially damaging effects of ESD events.
  • Wide Operating Temperature Range: The MAX223EWI is built to perform reliably across a broad range of temperatures, making it suitable for use in both commercial and industrial environments.

Applications

The versatility of the MAX223EWI allows it to be used in a wide array of applications, including but not limited to:

  • Point-of-Sale (POS) Systems
  • Network Equipment
  • Data Communication Systems
  • Industrial Control
  • Telecommunications Infrastructure

With its combination of high-speed data transfer, multiple interface capabilities, and energy-efficient design, the MAX223EWI by Maxim Integrated stands out as a superior choice for designers and engineers looking to implement reliable serial communication in their products. Its robust construction and wide operating temperature range make it an ideal component for demanding applications where performance and durability are critical.

Whether you're designing a sophisticated industrial control system or a high-speed data communication platform, the MAX223EWI is engineered to meet the challenges of modern serial interfaces while maintaining the quality and reliability that Maxim Integrated is known for.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess