EN
  • EN
  • DE

MAX2163ETL+

Part No MAX2163ETL+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description MAX2163 ISDB-T 1-SEGMENT TUNER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Tuner
Frequency 470MHz ~ 806MHz
RF Type General Purpose
Secondary Attributes 80mW
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 209721-MAX2163ETL+
Ultra Librarian 3D Model Ultra Librarian MAX2163ETL+ CAD Model

Description

The MAX2163ETL+ from Maxim Integrated is a high-performance, low-IF, RF tuner IC designed for use in digital broadcast systems. This versatile component is engineered to provide exceptional reception quality for a wide range of applications, including digital audio broadcasting (DAB), terrestrial digital multimedia broadcasting (T-DMB), and other digital TV standards.

Key Features:

  • Frequency Range: The MAX2163ETL+ is capable of receiving signals in the VHF band III, L-band, and extended band III frequencies, offering flexibility for various broadcast standards around the globe.
  • Low-IF Receiver Design: This design minimizes external component count, reduces system complexity, and allows for a more compact end-product design.
  • High Integration: The device integrates an RF-to-baseband downconversion mixer, a variable-gain amplifier, and digital filtering, which simplifies the design and reduces time-to-market.
  • Programmable Gain: It provides a programmable baseband amplifier that allows for fine-tuning of the signal level to optimize system performance.
  • High Sensitivity: With its high sensitivity, the MAX2163ETL+ ensures reliable reception of digital broadcast signals, even in challenging signal conditions.

Applications:

  • Portable and automotive digital audio receivers
  • Handheld devices with integrated digital TV functionality
  • Home multimedia systems with digital broadcasting capabilities

Technical Specifications:

  • Supply Voltage Range: 2.7V to 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 40-Pin Thin QFN (TQFN)

The MAX2163ETL+ is designed with the end-user in mind, offering a combination of high-performance features and ease of integration that make it an ideal choice for manufacturers looking to develop state-of-the-art digital broadcast receivers. Maxim Integrated's commitment to quality ensures that this tuner IC meets the highest standards for reliability and performance.

You May Also Be Interested in

MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7628 $58.0188
51+ $2.2661 $115.5711
79+ $2.1957 $173.4603
109+ $2.1252 $231.6468
141+ $2.0536 $289.5576
189+ $1.8422 $348.1758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess