EN
  • EN
  • DE

MAX20024AGXXB/V+T

Part No MAX20024AGXXB/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description POWER MANAGEMENT IC FOR AUTOMOTI / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX20024
Standard Package 2,500 pcs
ECCN OBSOLETE
Win Source Part Number 829698-MAX20024AGXXB/V+T
Ultra Librarian 3D Model Ultra Librarian MAX20024AGXXB/V+T CAD Model

Description

Maxim Integrated's MAX20024AGXXB/V+T Automotive Power Management IC

The MAX20024AGXXB/V+T from Maxim Integrated is a cutting-edge power management integrated circuit (PMIC) designed specifically for automotive applications. This robust and versatile chip is engineered to meet the rigorous demands of the automotive industry, providing reliable performance under a wide range of operating conditions.

At the heart of the MAX20024AGXXB/V+T is its ability to offer multiple output voltages, which enables it to power a variety of automotive subsystems efficiently. This PMIC is ideal for use in advanced driver-assistance systems (ADAS), infotainment systems, and other in-vehicle electronics that require stable and reliable power delivery.

The device features an integrated step-down converter with a high switching frequency, which allows for a compact solution with minimal external components. This translates to a reduction in both design complexity and overall system cost. Moreover, the high efficiency of the converter helps to reduce thermal stress on the system, enhancing the longevity and reliability of the end product.

One of the key advantages of the MAX20024AGXXB/V+T is its wide input voltage range, which makes it capable of handling the fluctuations commonly encountered in automotive power systems. This ensures that the connected subsystems are protected from voltage spikes and dips that can occur during engine start-up or alternator load dump scenarios.

Built with safety in mind, the MAX20024AGXXB/V+T incorporates several protective features, including overvoltage protection, undervoltage lockout, thermal shutdown, and current limiting. These safeguards help to prevent damage to both the PMIC and the connected components, thereby enhancing the overall safety of the vehicle's electronic systems.

For designers and engineers looking for a reliable power management solution for their automotive applications, the MAX20024AGXXB/V+T from Maxim Integrated offers a perfect blend of performance, efficiency, and protection. Its compact form factor, combined with its robust feature set, makes it an excellent choice for powering the next generation of automotive electronics.

You May Also Be Interested in

Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,765 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess