EN
  • EN
  • DE

MAX1972EEE+T

Part No MAX1972EEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/PROG DL 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Function Step-Down
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 2
Voltage - Input (Minimum) 2.6V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.2V (1.5V, 1.8V, 2.5V, 3.3V)
Maximum Output Voltage 5.5V
Output Current 750mA
Switching Frequency 1.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number MAX1972
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 702369-MAX1972EEE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1972EEE+T CAD Model

Description

Maxim Integrated MAX1972EEE+T Voltage Regulator

The MAX1972EEE+T from Maxim Integrated is a high-performance, step-down voltage regulator designed to deliver a precise, stable output voltage. This component is an ideal choice for powering sensitive electronic devices that require a regulated power supply with low noise and high efficiency. The MAX1972EEE+T is part of Maxim's extensive range of power management ICs, renowned for their reliability and advanced features.

Key Features

  • Adjustable Output Voltage: The device allows for an adjustable output voltage, ensuring versatility for various applications and compatibility with different system requirements.
  • High Efficiency: With its advanced design, the MAX1972EEE+T offers high conversion efficiency, which helps to minimize heat generation and energy loss, extending battery life in portable applications.
  • Thermal Protection: The built-in thermal protection feature safeguards the device against overheating, enhancing its reliability and longevity.
  • Low Dropout: The low dropout performance ensures that the regulator maintains a stable output even when the input voltage is close to the output voltage, making it suitable for battery-operated devices.
  • Small Form Factor: Housed in a compact TSSOP-16 package, the MAX1972EEE+T saves valuable board space and is ideal for space-constrained applications.

Applications

The versatility and robustness of the MAX1972EEE+T make it an excellent choice for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Consumer electronics
  • Industrial control systems

Technical Specifications

The MAX1972EEE+T operates over a wide input voltage range and is capable of driving significant load currents, making it a flexible solution for various power supply configurations. Its fast transient response ensures stable operation during rapid load changes, which is critical for high-performance electronics.

With Maxim Integrated's commitment to quality, the MAX1972EEE+T is manufactured to the highest standards, ensuring reliable performance in even the most demanding environments. Whether you're designing a new product or upgrading an existing system, the MAX1972EEE+T is a smart choice for your voltage regulation needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1296 $61.2960
23+ $5.0300 $115.6900
36+ $4.8729 $175.4244
49+ $4.7147 $231.0203
64+ $4.5576 $291.6864
85+ $4.0864 $347.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,170 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess