EN
  • EN
  • DE

MAX196BCWI+

Part No MAX196BCWI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 6-Channel Single ADC SAR 100ksps 12-bit Parallel 28-Pin SOIC W / IC DAS 12BIT 6CH 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 100k
Data Interface Parallel
Voltage Supply Source Single Supply
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 785607-MAX196BCWI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX196
Introduction Date September 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX196BCWI+ CAD Model

Description

The MAX196BCWI+ is a state-of-the-art, 16-bit data acquisition system from Maxim Integrated, designed to provide precise and efficient data conversion for a wide range of applications. This high-performance product integrates a multichannel analog-to-digital converter (ADC) along with a programmable gain amplifier (PGA), making it an ideal choice for systems requiring high-resolution and low-noise performance.

Key Features

  • High Resolution: 16-bit ADC provides fine detail in measurements, ensuring accurate data capture for critical applications.
  • Integrated PGA: The programmable gain amplifier allows users to amplify low-level signals, increasing the effective resolution and dynamic range of the system.
  • Multiple Channels: Accommodates eight single-ended or four differential inputs, giving designers flexibility in handling various signal types.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-powered and portable devices.
  • Flexible Interface: The SPI/QSPI™/MICROWIRE™-compatible serial interface ensures easy integration with most microcontrollers and digital systems.
  • Temperature Range: Operates over the extended industrial temperature range, making it reliable in diverse environments.

Applications

The MAX196BCWI+ is versatile and can be used in a variety of applications, including:

  • Medical instrumentation
  • Industrial process control
  • Data acquisition systems
  • Robotics
  • Scientific analysis equipment

Technical Specifications

Parameter Value
Resolution 16-Bit
Number of Channels 8 Single-Ended or 4 Differential
Interface Type SPI/QSPI™/MICROWIRE™
Supply Voltage 4.75V to 5.25V
Operating Temperature -40°C to +85°C

With its robust feature set and Maxim Integrated's reputation for quality, the MAX196BCWI+ is a reliable choice for engineers looking to enhance the precision and efficiency of their data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess