EN
  • EN
  • DE

MAX1916EZT-T

Part No MAX1916EZT-T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description LED Driver 3 Segment 6-Pin TSOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Maxim Integrated
Win Source Part Number 311251-MAX1916EZT-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX1916EZT-T
Introduction Date July 01, 2001
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX1916EZT-T CAD Model

Description

Maxim Integrated MAX1916EZT-T Voltage Regulator

The MAX1916EZT-T from Maxim Integrated is a high-performance, low-dropout linear regulator designed for delivering a continuous output current up to 500mA. This regulator is an ideal choice for portable electronics, where power efficiency and battery life are of paramount importance. The device operates from a 2.5V to 5.5V input voltage range, making it versatile for various applications, from mobile phones to personal digital assistants (PDAs), and other battery-operated devices.

The MAX1916EZT-T features a low dropout voltage of just 125mV at 500mA load, which enhances its efficiency and allows for a longer battery life in portable applications. It also comes with a fast transient response that ensures stable operation during sudden changes in load, which is crucial for maintaining the integrity of sensitive electronic circuits.

One of the remarkable features of this voltage regulator is its low quiescent current of only 90µA, which significantly reduces power consumption when the device is in idle mode. Additionally, it has a shutdown feature that reduces the quiescent current to just 0.1µA, further prolonging battery life when the device is not in use.

The MAX1916EZT-T is available in a compact, thermally-efficient 6-pin SOT23 package, which is suitable for space-constrained applications. It also includes built-in thermal overload protection and short-circuit protection, enhancing the reliability and safety of the end product. The output voltage is preset to 1.8V, 2.5V, 2.85V, 3.0V, 3.3V, or 5.0V, or it can be adjusted from 1.25V to 5.0V with external resistors, providing designers with flexibility to meet specific circuit requirements.

In summary, the MAX1916EZT-T is a robust and efficient solution for applications requiring a high-quality voltage regulator. Its low dropout voltage, low quiescent current, and comprehensive protection features make it an excellent choice for extending battery life and ensuring stable operation in a wide range of portable electronic devices.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9977 $50.9609
41+ $2.4597 $100.8477
63+ $2.3828 $150.1164
87+ $2.3060 $200.6220
113+ $2.2291 $251.8883
151+ $1.9985 $301.7735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,393 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess