EN
  • EN
  • DE

MAX1896EUT#TG16

Part No MAX1896EUT#TG16
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC ADJ 550MA SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Status Obsolete
Function Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Output Type Adjustable
Voltage - Input (Minimum) 2.6V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.6V
Maximum Output Voltage 13V
Output Current 550mA (Switch)
Switching Frequency 1.4MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number MAX1896
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 702304-MAX1896EUT#TG16
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1896EUT#TG16 CAD Model

Description

Maxim Integrated MAX1896EUT#TG16 Product Overview

The MAX1896EUT#TG16 from Maxim Integrated is a high-performance, power-management integrated circuit designed to deliver efficient and reliable operation in a compact package. This device is tailored for portable and space-constrained applications, offering a versatile solution for power supply requirements.

Key Features

  • High Efficiency: The MAX1896EUT#TG16 boasts efficient power conversion, which is critical for maximizing battery life in portable devices.
  • Small Footprint: Housed in a tiny SOT23-6 package, this IC occupies minimal board space, making it ideal for compact electronic products.
  • Adjustable Output: It offers an adjustable output voltage, providing design flexibility to meet various application needs.
  • Thermal Protection: The device includes thermal shutdown protection, ensuring that it operates within safe temperature ranges.
  • Low Quiescent Current: The low quiescent current minimizes standby power consumption, which is essential for battery-powered applications.

Applications

With its versatile feature set, the MAX1896EUT#TG16 is suitable for a wide range of applications, including:

  • Portable Electronics
  • Battery-Powered Devices
  • Handheld Instruments
  • Wireless Peripherals
  • Power Supply Modules

Technical Specifications

The technical specifications of the MAX1896EUT#TG16 provide insight into its performance capabilities:

  • Package Type: SOT23-6
  • Output Voltage: Adjustable
  • Operating Temperature Range: Specified over the full -40°C to +85°C extended temperature range
  • Protection Features: Over-temperature protection
  • Mounting Type: Surface Mount

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1896EUT#TG16 is no exception. It is manufactured to meet high industry standards, ensuring stable performance and longevity in demanding environments.

In summary, the MAX1896EUT#TG16 from Maxim Integrated is a versatile and efficient power management solution that meets the needs of today's portable and space-sensitive electronic devices. Its compact size, adjustable output, and robust protection features make it an excellent choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1439 $59.7341
45+ $2.5803 $116.1135
70+ $2.4994 $174.9580
96+ $2.4186 $232.1856
124+ $2.3377 $289.8748
166+ $2.0963 $347.9858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess