EN
  • EN
  • DE

MAX188BCWP

Part No MAX188BCWP
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 133K 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 133k
Data Interface Serial
Voltage Supply Source Dual ±
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MAX188
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 702293-MAX188BCWP
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX188BCWP CAD Model

Description

The MAX188BCWP is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated. This precision ADC is designed to deliver exceptional accuracy and speed for a wide range of applications, including industrial control systems, medical devices, and data acquisition systems. Its compact 20-SOIC W package makes it suitable for space-constrained applications while providing robust functionality.

Key Features

  • Resolution: 12-bit, which allows for fine-grained analog input measurement.
  • Sampling Rate: Offers a high-speed conversion rate, which is ideal for real-time data processing.
  • Single Supply Operation: Operates from a single +5V supply, simplifying power management in embedded systems.
  • Low Power Consumption: The device's power-saving features make it ideal for portable and battery-powered applications.
  • Integrated Track/Hold: The on-chip track/hold function provides accurate sampling of input signals, eliminating the need for external components.
  • Digital Interface: Features a Serial Digital Interface (SPI/QSPI/MICROWIRE) for easy integration with microcontrollers and digital systems.
  • No External Clock: It requires no external clock, which reduces external component count and system complexity.

Applications

The MAX188BCWP is versatile and can be used in various applications that require high-precision analog-to-digital conversion. Some common applications include:

  • Process Control and Automation
  • Medical Instrumentation
  • Data Acquisition Systems
  • Battery-powered Devices
  • Portable Instrumentation

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability. The MAX188BCWP is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and medical applications. Its wide operating temperature range and robust package design make it a reliable choice for critical systems.

With its combination of performance, power efficiency, and compact form factor, the MAX188BCWP is an excellent choice for designers looking to enhance their systems with high-quality data conversion capabilities.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess