EN
  • EN
  • DE

MAX186ACPP+

Part No MAX186ACPP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Single ADC SAR 133ksps 12-bit Serial 20-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Conversion Rate 133 ksps
Dual Supply Voltage 5 V
Height 4.45 mm
Integral Nonlinearity (INL) 0.5 LSB
Interface SPI, Serial
Lead Free Yes
Length 26.54 mm
Maximum Operating Temperature 70 °C
Max Power Dissipation 889 mW
Min Operating Temperature 0 °C
Mount Through Hole
Nominal Supply Current 1.5 mA
Number of A/D Converters 1
Number of Bits 12
Number of Channels 8
Number of Converters 1
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Bulk
Polarity Bipolar, Unipolar
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Sampling Rate 133 ksps
Supply Type Dual
Width 7.87 mm
Win Source Part Number 1075107-MAX186ACPP+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX186ACPP+ CAD Model

Description

Maxim Integrated Product MAX186ACPP+: Overview

The MAX186ACPP+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise digital representation of analog signals in compact, power-sensitive applications. This ADC is part of Maxim's commitment to delivering advanced mixed-signal integration for industrial, communication, and consumer electronics markets.

Key Features

  • Resolution: The device offers a 12-bit resolution, ensuring fine detail in the analog-to-digital conversion process.
  • Channels: It features 8 multiplexed single-ended input channels, allowing multiple signals to be processed by a single ADC.
  • Sampling Rate: With a 133ksps (kilo-samples per second) conversion rate, it provides a swift response for real-time data acquisition systems.
  • Power Efficiency: The MAX186ACPP+ operates with a single +5V power supply and has a power-down mode, making it ideal for battery-operated devices.
  • Interface: A serial interface facilitates communication with microcontrollers and digital systems, simplifying system design and saving I/O lines.
  • Package: It comes in a 20-pin PDIP package, which is suitable for through-hole mounting, offering robustness for various applications.

Applications

The MAX186ACPP+ is versatile and can be used in a range of applications, including:

  • Data acquisition systems
  • Battery-powered instruments
  • Portable medical devices
  • Process control systems
  • Robotics

Quality and Reliability

Maxim Integrated ensures that the MAX186ACPP+ meets the highest quality and reliability standards. The product undergoes rigorous testing and quality control measures, making it a reliable choice for critical applications where accuracy and dependability are paramount.

Conclusion

With its combination of high resolution, multiple input channels, fast sampling rate, and power efficiency, the MAX186ACPP+ from Maxim Integrated is an excellent choice for designers looking to integrate a reliable ADC into their systems. Its ease of interfacing and compact form factor make it a versatile solution for a wide array of electronic applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess