The MAX185BCNG+ is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) from Maxim Integrated. This device is designed for applications requiring a high level of accuracy and speed in data conversion. It features a successive-approximation ADC with a track/hold function, making it suitable for a wide range of applications, including industrial control systems, medical devices, and data acquisition systems.
Key Features
- High-Speed Conversion: The MAX185BCNG+ offers a fast conversion time, allowing for rapid data processing and real-time analysis.
- Low Power Consumption: Designed with energy efficiency in mind, this ADC operates with minimal power, making it ideal for battery-powered or power-sensitive applications.
- Wide Dynamic Range: With its 8-bit resolution, it provides a wide dynamic range to ensure accurate data representation over various signal conditions.
- Easy Interface: The device features a simple digital interface that can be easily connected to microprocessors or digital systems.
- Multiple Input Channels: It supports multiple analog input channels, offering flexibility for multiplexed applications.
Applications
The MAX185BCNG+ is versatile and can be used in several key applications, including:
- Industrial Automation and Process Control
- Data Acquisition Systems
- Medical Instrumentation
- Battery-Powered Devices
- Portable Instrumentation
Technical Specifications
Parameter
Value
Resolution
8-Bit
Sampling Rate
Up to 75KSPS
Number of Channels
8 Single-Ended Inputs
Supply Voltage
5V (±5%)
Operating Temperature
-40°C to +85°C
Package Type
24-Pin DIP
Maxim Integrated's MAX185BCNG+ is designed for precision and ease of use, providing a reliable solution for all your data conversion needs.